EN
  • EN
  • DE

Z0220112VSC

Part No Z0220112VSC
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Description Z0220112VSC Zilog
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999537-Z0220112VSC
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z0220112VSC CAD Model

Description

The Z0220112VSC is a member of Zilog's Z80 family of microprocessors, a widely used and well-established architecture in embedded systems. While specific details on this exact part number are scarce, it is likely a variant of the Z80 with particular features tailored for specific applications.

Applications

  • Embedded Control Systems: Used in industrial control, automation, and robotics.
  • Gaming Consoles: Historically used in classic gaming consoles and arcade machines.
  • Consumer Electronics: Applications in older consumer electronics such as calculators, printers, and early personal computers.
  • Industrial Equipment: Used in machinery and equipment requiring real-time control.
  • Educational Platforms: Used in training and educational kits for learning about microprocessor architecture and programming.

Features

  • Z80 Architecture: Based on the industry-standard Z80 instruction set.
  • Integrated Peripherals: Likely includes onboard peripherals such as timers, serial communication interfaces (UARTs), and parallel I/O ports.
  • Clock Speed: Operates at a specific clock frequency (details specific to the particular variant).
  • Memory Interface: Supports interfacing with various types of memory (RAM, ROM, EPROM).
  • Interrupt Handling: Supports multiple interrupt sources for real-time response.
  • Package Type: Likely available in various package types (DIP, SOIC, QFP) for different board mounting options.

Benefits

  • Well-Established Architecture: Benefit from the vast amount of existing documentation, code libraries, and development tools available for the Z80.
  • Cost-Effective Solution: Z80-based systems are generally cost-effective for applications where high processing power is not required.
  • Easy to Program: Relatively simple instruction set compared to more modern processors.
  • Wide Range of Applications: Versatile enough for use in a variety of embedded systems.
  • Reliable Performance: Proven track record in numerous industrial and consumer applications.

Technical Details

Given the limited information on this specific part number, it is recommended to consult the Zilog documentation for similar Z80 variants to determine the exact specifications. The Z0220112VSC likely operates at a standard voltage (typically 5V or 3.3V) and includes a number of configurable I/O pins. The internal architecture would consist of the Z80 core, a clock generator, memory interface, and various peripherals. The specific instruction set and addressing modes will be identical to other Z80 processors. It’s designed for use in embedded applications where real-time control and efficient resource utilization are important. Datasheets for related Z80 products from Zilog should be consulted for precise details on pin assignments, electrical characteristics, and timing diagrams.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
U-blox
Lowest to $110.7143

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess