EN
  • EN
  • DE

Z0841004DSE

Part No Z0841004DSE
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982033-Z0841004DSE
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z0841004DSE CAD Model

Description

The Z0841004DSE is a Z80 microprocessor manufactured by Zilog. The Z80 is an 8-bit microprocessor widely used in embedded systems, personal computers, and various other applications. It is known for its versatility, ease of use, and robust instruction set.

Applications:

  • Embedded Systems
  • Industrial Control Systems
  • Gaming Consoles (e.g., Sega Master System)
  • Personal Computers (e.g., early CP/M systems)
  • Educational Kits

Features:

  • 8-Bit Architecture: Provides a balance of performance and simplicity.
  • Extended Instruction Set: Includes a rich set of instructions for data manipulation and control.
  • Internal Registers: Features a set of internal registers for fast data access.
  • Interrupt Handling: Supports both maskable and non-maskable interrupts.
  • Direct Memory Access (DMA) Support: Allows for high-speed data transfer between memory and peripherals.
  • Low Power Consumption: Suitable for battery-powered applications.

Benefits:

  • Versatile: Can be used in a wide range of applications.
  • Easy to Use: Simple architecture and instruction set make it easy to program.
  • Robust: Proven track record of reliability and performance.
  • Cost-Effective: Relatively inexpensive compared to other microprocessors.
  • Wide Availability of Development Tools: Extensive support from development tools and resources.
  • Large Community Support: Benefit from a large and active community of users and developers.

Additional Details:

The Z0841004DSE operates at a clock speed of 4 MHz, providing sufficient processing power for many embedded applications. The Z80 microprocessor features an 8-bit data bus and a 16-bit address bus, allowing it to access up to 64KB of memory. The extended instruction set includes instructions for data manipulation, arithmetic operations, and control flow. The internal registers provide fast access to frequently used data, improving performance. The interrupt handling capabilities allow the microprocessor to respond to external events in a timely manner. The DMA support enables high-speed data transfer between memory and peripherals, reducing the load on the CPU. The low power consumption makes it suitable for battery-powered applications. The Z80 microprocessor is widely used in embedded systems, industrial control systems, gaming consoles, and personal computers. Its versatility, ease of use, and robust instruction set make it a popular choice for many applications. The Z0841004DSE continues to be used in legacy systems and hobbyist projects due to its well-documented architecture and readily available development tools.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Hewlett Packard
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess