EN
  • EN
  • DE

KP1073LDP

Part No KP1073LDP
Manufacturer KIWI
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999804-KP1073LDP
Categories OEM Parts(J-L)
Manufacturer KIWI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KP1073LDP CAD Model

Description

The KP1073LDP is a power switch IC from KIWI. It is designed for use in offline power supply applications, offering features such as high precision CV/CC control and built-in protections. The KP1073LDP integrates a power MOSFET and control circuitry into a single package, reducing external component count and simplifying power supply design.

Applications:

  • Mobile Phone Chargers: Used as the main power conversion IC in USB chargers.
  • Power Adapters: Employed in AC-DC adapters for various electronic devices.
  • LED Lighting: Found in LED driver circuits for constant current and constant voltage control.
  • Standby Power Supplies: Used in low-power standby power supplies for appliances.
  • Small Appliances: Suitable for power supplies in small household appliances.

Features:

  • Integrated Power MOSFET: Reduces external component count and simplifies design.
  • High Precision CV/CC Control: Provides accurate constant voltage and constant current regulation.
  • Built-in Protections: Includes over-voltage, over-current, and over-temperature protections.
  • Low Standby Power Consumption: Minimizes energy waste in standby mode.
  • High Efficiency: Ensures efficient power conversion.

Benefits:

  • Simplified Design: Integrated components reduce design complexity and BOM cost.
  • Reliable Operation: Built-in protections enhance system reliability.
  • Energy Efficient: Low standby power consumption reduces energy waste.
  • Precise Regulation: CV/CC control ensures stable output voltage and current.
  • Compact Solution: Small package size allows for compact power supply designs.

Additional Details:

The KP1073LDP operates with a wide input voltage range, typically from 85VAC to 265VAC, making it suitable for global power supply applications. The output voltage and current are configurable through external components, providing flexibility in design. The built-in protections, such as over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP), safeguard the power supply and connected devices from damage. The IC is typically packaged in a DIP or SOP package for easy PCB assembly. The KP1073LDP also features low startup current and low operating current, further contributing to its energy efficiency. It is designed to meet various international safety and energy efficiency standards. For detailed specifications, application circuits, and design guidelines, refer to the manufacturer's datasheet.

You May Also Be Interested in

Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
Lowest to $0.0215
Samsung
Need more? Email Us
Leshan Radio
Lowest to $0.0382
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
KEC
Lowest to $0.0658
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess