EN
  • EN
  • DE

Z0220112VSGR4078

Part No Z0220112VSGR4078
Manufacturer Zilog
Catalog Interface - Modems - ICs and Modules
Description IC MODEM 2400BPS DSP AFE 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Zilog
Packaging Tube/Rail
Status Active
Data Format V.21, V.22, V.23, Bell 103, Bell 212A
Baud Rates 2.4k
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 44-PLCC
Win Source Part Number 057898-Z0220112VSGR4078
Popularity Medium
Supply and Demand Status Limited
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian Z0220112VSGR4078 CAD Model

Description

The Zilog Z0220112VSGR4078 is a microcontroller from Zilog, a company known for its Z80 microprocessor and other embedded solutions. Given the part number and Zilog's history, this is likely a member of the Z8 Encore! or similar microcontroller family. These microcontrollers are designed for a wide range of embedded applications, offering a balance of performance, low power consumption, and peripheral integration.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor controllers, and other industrial automation equipment.
  • Consumer Electronics: Found in remote controls, home appliances, and gaming devices.
  • Medical Devices: Employed in portable medical instruments and monitoring systems.
  • Security Systems: Integrated into alarm systems, access control systems, and surveillance equipment.
  • Automotive Electronics: Used in dashboard controls, sensor interfaces, and engine management systems.

Features:

  • 8-bit or 16-bit CPU Core: Based on Zilog's architecture, offering efficient instruction execution.
  • Flash Memory: Non-volatile memory for program storage, allowing for in-system programming.
  • RAM: Static RAM for data storage and program execution.
  • Timers/Counters: Programmable timers for generating interrupts and controlling timing-dependent operations.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for communication with other devices.
  • Analog-to-Digital Converter (ADC): For converting analog signals from sensors into digital data.
  • Digital-to-Analog Converter (DAC): For generating analog signals for controlling actuators and other analog devices.
  • GPIO Pins: General-purpose input/output pins for interfacing with external devices.
  • PWM Outputs: Pulse-width modulation outputs for controlling motor speeds and dimming LEDs.

Benefits:

  • Versatile: Suitable for a wide range of embedded applications.
  • Cost-Effective: Offers a good balance of performance and cost.
  • Low Power Consumption: Ideal for battery-powered devices.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Easy to Program: Supported by Zilog's development tools and a large community of developers.

Specific details regarding the Z0220112VSGR4078, such as the exact clock speed, memory size, and peripheral configuration, would require access to the Zilog datasheet. However, it likely operates at a clock speed in the range of 10-20 MHz, has several kilobytes of RAM, and features a variety of serial communication interfaces. The VSGR4078 portion of the part number likely refers to the package type (e.g., Very Small Quad Flat Pack) and temperature range. These microcontrollers are typically programmed using C or assembly language and are supported by Zilog's Integrated Development Environment (IDE). They are commonly used in applications requiring real-time control and data acquisition.

You May Also Be Interested in

CML Microcircuits
LOW-POWER V.22 MODEM / 1.2k Modem V.21, V.22, V.23, Bell 103, Bell 202, FSK 24-TSSOP
Lowest to $7.5633
Conexant Systems
CONEXANT L3903 V.22 MODEM IC / Modem
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODE SYST-SIDE DAA 24TSSOP / 2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 24-TSSOP
Need more? Email Us
ON Semiconductor
IC MODEM PLC 50/60MHZ 28PLCC / Selectable Modem 28-PLCC (11.51x11.51)
Lowest to $90.9285
Maxim Integrated
73K224 SINGLE-CHIP MODEM
Lowest to $11.7660
Conexant Systems
CONEXANT L2702 ACF2 MODEM IC / Modem
Lowest to $3.8626
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP / 56k Modem V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A 24-TSSOP
Lowest to $0.4897
Skyworks Solutions Inc.
IC ISOMODEM 33.6KBPS 38-QFN / Modem V.34, V.92 38-QFN (5x7)
Need more? Email Us
Semtech Corporation
IC PLC MODEM 100-LQFP
Lowest to $25.2125

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.1842 $76.7368
8+ $15.7410 $125.9280
12+ $15.2490 $182.9880
16+ $14.7571 $236.1136
21+ $14.2653 $299.5713
28+ $12.7895 $358.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess