The MCR004YZPF2430 is a thick film chip resistor manufactured by Rohm Semiconductor. It's designed for general-purpose applications requiring reliable and precise resistance in a small form factor. This resistor offers excellent stability and performance in diverse electronic circuits.
Applications
- Consumer electronics
- Industrial equipment
- Power supplies
- Measuring instruments
- Automotive electronics (depending on qualification)
Features
- Small size: 0402 (1005 metric) package
- Resistance Value: 243 Ohms
- Tolerance: ±1%
- Temperature Coefficient of Resistance (TCR): ±100 ppm/°C
- High reliability thick film element
- RoHS compliant
Benefits
- Precise resistance value for accurate circuit performance.
- Small size allows for high-density circuit design.
- Excellent stability ensures consistent performance over time and temperature.
- RoHS compliance makes it suitable for environmentally conscious designs.
- Cost-effective solution for general purpose resistor applications.
Additional Details
The MCR004YZPF2430 features a power rating of 1/16W (0.063W) and a maximum operating voltage that is dependent on the resistance value, but typically around 50V. The operating temperature range is typically -55°C to +155°C. The resistor is constructed using a metal glaze thick film resistive element on an alumina substrate, providing good heat dissipation and mechanical strength. The terminals are typically lead-free plated. It is designed for reflow soldering. The 0402 package size makes it compatible with automated pick-and-place assembly processes. The ±1% tolerance ensures that the actual resistance value is within a narrow range of the nominal value, minimizing circuit variations. The TCR of ±100 ppm/°C indicates the change in resistance value per degree Celsius change in temperature; lower TCR values are generally preferred for greater stability.