EN
  • EN
  • DE

ZT3001S

Part No ZT3001S
Manufacturer Zilltek
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zilltek
Win Source Part Number 413441-ZT3001S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZT3001S CAD Model

Description

The Zilltek ZT3001S is a highly integrated power management IC designed for a variety of applications. It combines multiple functions into a single chip, simplifying power supply design and reducing component count. While specific detailed specifications require further research, its general category as a power management IC allows us to deduce its functionalities and potential applications.

Applications

  • Portable Devices: Smartphones, tablets, and other mobile devices benefit from the ZT3001S's efficient power management and small size.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable devices can leverage the ZT3001S for optimized power consumption and extended battery life.
  • IoT Devices: Sensors, trackers, and other IoT devices that require low power consumption and efficient power regulation can utilize the ZT3001S.
  • Power Banks: The ZT3001S can be incorporated into power bank designs to provide efficient and regulated power output for charging various devices.
  • Embedded Systems: Various embedded systems requiring efficient power regulation and management can benefit from the integrated features of the ZT3001S.

Features

  • Integrated Power Management: Combines multiple power management functions into a single chip.
  • High Efficiency: Minimizes power loss and extends battery life.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Over-Voltage Protection: Protects the device from damage due to excessive voltage.
  • Over-Current Protection: Prevents damage from excessive current draw.
  • Short-Circuit Protection: Protects the device from short-circuit conditions.
  • Thermal Shutdown Protection: Prevents overheating and damage to the device.
  • Compact Package: Allows for space-saving design in portable devices.

Benefits

  • Simplified Power Supply Design: Reduces the number of external components required, simplifying circuit design.
  • Improved Battery Life: Efficient power management extends battery life in portable devices.
  • Enhanced System Reliability: Built-in protection features protect the device and the system from damage.
  • Reduced Board Space: Compact package size minimizes the required board space.
  • Lower System Cost: Integration of multiple functions reduces the overall system cost.

The Zilltek ZT3001S is an ideal solution for applications requiring efficient and reliable power management in a compact form factor. Its integrated features and protection mechanisms ensure optimal performance and system longevity. Specific technical specifications such as input voltage range, output voltage, switching frequency, and protection thresholds would require further research on the official Zilltek documentation or datasheet.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Lowest to $32.5000

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 217,097 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess