EN
  • EN
  • DE

V1D1FNCB-AAC44-100

Part No V1D1FNCB-AAC44-100
Manufacturer Carling Technologies
Catalog Rocker Switches
Description SWITCH ROCKER / Rocker Switch SPST 20A (DC) Panel Mount, Snap-In
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Rocker Switches
Mfr Carling Technologies
Series V-Series Contura
Package Bulk
Mounting Type Panel Mount, Snap-In
Circuit SPST
Switch Function On-Off
Current Rating (Amps) 20A (DC)
Voltage Rating - DC 12 V
Actuator Type Convex (Reverse V) - Illuminated
Color - Actuator/Cap Black
Illumination Type, Color LED, Amber/Red
Termination Style Quick Connect - 0.250" (6.3mm)
Panel Cutout Dimensions Rectangular - 36.83mm x 21.08mm
Temperature Range - Operating -40°C ~ 85°C
Mechanical Life 150,000 Cycles
Electrical Life 100,000 Cycles
ECCN EAR99
HTSUS 8536.50.9065
Other Names VVASC451CH,432-V1D1FNCB-AAC44-100,RCV-00015100,V1D1FNCBAAC44100
Standard Package 34
Win Source Part Number 1042490-V1D1FNCB-AAC44-100
Ultra Librarian 3D Model Ultra Librarian V1D1FNCB-AAC44-100 CAD Model

Description

The V1D1FNCB-AAC44-100 is a hydraulic/magnetic circuit breaker manufactured by Carling Technologies. These circuit breakers are designed to protect electrical circuits from overcurrent conditions, using a combination of hydraulic and magnetic principles for precise and reliable operation. The hydraulic-magnetic design provides superior performance in applications with high inrush currents and fluctuating temperatures.

Applications:

  • Power distribution panels
  • Industrial equipment
  • Marine applications
  • Telecommunications equipment
  • Generators
  • UPS systems

Features:

  • Hydraulic-magnetic trip mechanism
  • Precise and repeatable tripping characteristics
  • Unaffected by ambient temperature variations
  • Various trip curves available
  • Multiple pole configurations
  • Various voltage and current ratings available

Benefits:

  • Reliable circuit protection
  • Reduced nuisance tripping
  • Improved system uptime
  • Enhanced safety

Additional Details:

Carling Technologies V-Series circuit breakers are known for their ruggedness and reliability in demanding applications. The specific configuration V1D1FNCB-AAC44-100 likely refers to specific voltage, current, trip curve, and termination options. 'AAC44' often designates a specific trip curve for certain inrush current demands, and '100' probably references a current rating (e.g. 100 Amps). Due to the complexity of circuit breaker configurations, it is crucial to consult the Carling Technologies datasheet for this specific part number to determine all operating parameters, trip curve characteristics, voltage rating, interrupt capacity, and agency approvals (UL, CSA, etc.).

You May Also Be Interested in

Carling Technologies
SWITCH ROCKER DPST 15A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 6A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 6A 125V
Need more? Email Us
E-SWITCH
SWITCH ROCKER SPDT 15A 125V
Need more? Email Us
Carling Technologies
SWITCH ROCKER SPST-NO 20A 12V
Need more? Email Us
Apem Inc.
SWITCH ROCKER DPST 16A 125V
Need more? Email Us
Omron
SWITCH ROCKER DPST 16A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 5A 125V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess