EN
  • EN
  • DE

BV301S24023

Part No BV301S24023
Manufacturer ZETTLER Electronics
Catalog Transformers
Description PWR XFMR 2.3VA TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category TransformersPower Transformers
Manufacturer Zettler Magnetics
Series EI 30-18
Packaging Tube
Part Status Active
Voltage - Primary 115V
Voltage - Secondary (Full Load) 24V
Current - Output (Max) 96mA
Primary Winding(s) Single
Secondary Winding(s) Single
Center Tap No
Power - Max 2.3VA
Mounting Type Through Hole
Termination Style PC Pin
Size / Dimension 32.80mm L x 27.80mm W
Height - Seated (Max) 1.161" (29.50mm)
Voltage - Isolation 4200Vrms
Ultra Librarian 3D Model Ultra Librarian BV301S24023 CAD Model

You May Also Be Interested in

Pulse
XFMR FLYBACK EP10 SM 8 PIN NPB
Lowest to $4.0909
Pulse
PULSE XFMR 1:1:1 1.14MH
Lowest to $5.7356
Pulse
Audio Transformers / Signal Transformers MDL SIN XFMR AEC-Q200
Lowest to $0.4301
Wurth Electronics Inc
TRANSFORMER LAN 10/100 SMD
Need more? Email Us
Pulse
XFMR FLYBACK EP13 SMT
Lowest to $5.9547
Halo Electronics Inc
ISO MOD DC 1:1 60VUS 0.3A 5KV 6P
Need more? Email Us
Pulse
MDL QUAD 1GPP 1:1 SM TR
Lowest to $16.0074
Pulse
PULSE XFMR 253.4UH
Lowest to $2.7273
Wurth Electronics Inc
WE-LAN 10/100/1000 BASE-T SMD
Lowest to $3.6740

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess