EN
  • EN
  • DE

TGMR-501V6LF

Part No TGMR-501V6LF
Manufacturer Halo Electronics Inc
Catalog Transformers
Description ISO MOD DC 1:1 60VUS 0.3A 5KV 6P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category TransformersSwitching Converter, SMPS Transformers
Manufacturer HALO Electronics, Inc.
Packaging Tube
Part Status Active
Type For DC/DC Converters
Intended Chipset MAX13256
Chipset Manufacturer Analog Devices, Inc
Voltage - Isolation 5000V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Size / Dimension 0.428" L x 0.372" W (10.87mm x 9.45mm)
Height - Seated (Max) 0.395" (10.03mm)
Style Wirewound
Ultra Librarian 3D Model Ultra Librarian TGMR-501V6LF CAD Model

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Lowest to $9.2727
Pulse
PULSE XFMR 100UH
Lowest to $1.3636
Halo Electronics Inc
ISO MOD 1G BACKPLN 16P SMD
Lowest to $21.8181
Pulse
MODULE TRANSFRMR DUAL LAN 10/100
Lowest to $0.8181
Pulse
Pulse Transformers 1000Base-T PoE+ SMD 1-Port 300uH/350uH
Lowest to $10.6135
Pulse
CURR XFMR ROGOWSKI 200A CHAS
Lowest to $6.9545
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Lowest to $0.5454
Halo Electronics Inc
ISO MOD DC MAX253 3C:4C 11VUS 6P
Need more? Email Us
Pulse
Audio Transformers / Signal Transformers SMD Digital Audio 2500uH 1-Port
Lowest to $1.3789

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess