EN
  • EN
  • DE

ZXMN6A11DN8

Part No ZXMN6A11DN8
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description 60V N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Zetex Semiconductors
Win Source Part Number 1283469-ZXMN6A11DN8
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXMN6A11DN8 CAD Model

Description

The ZXMN6A11DN8 is a 60V N-Channel Enhancement Mode MOSFET from Zetex Semiconductors (now Diodes Incorporated). This MOSFET is designed for efficient power switching and load management applications. It offers a low on-resistance, which minimizes power losses during switching, and a high gate threshold voltage, making it easy to drive. It is available in a small surface mount package, making it suitable for compact designs.

Applications:

  • DC-DC Converters
  • Power Management in Portable Devices
  • Load Switching
  • Motor Control
  • Backlighting

Features:

  • Low On-Resistance: Minimizes power losses and improves efficiency.
  • Logic Level Gate Drive: Allows direct drive from logic circuits.
  • 60V Drain-Source Voltage: Suitable for a variety of power applications.
  • Thermally Efficient Package: Enables high power dissipation in a small footprint.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits:

  • Increased Efficiency: Low on-resistance reduces power dissipation, leading to higher overall efficiency.
  • Simplified Design: Logic level gate drive simplifies driver circuit design.
  • Compact Size: Small surface mount package enables integration into space-constrained applications.
  • Improved Thermal Performance: Thermally efficient package allows for higher power operation.
  • Reduced System Cost: High efficiency and simplified design contribute to lower system costs.

Additional Details:

The ZXMN6A11DN8 features a drain-source voltage (Vds) of 60V and a continuous drain current (Id) of up to 5.5A. The on-resistance (Rds(on)) is typically 0.035 Ohms at a gate-source voltage (Vgs) of 10V. The gate threshold voltage (Vgs(th)) is between 1V and 3V. The device is available in a PowerDI3333-8 package. Its low gate charge (Qg) contributes to its fast switching speed, further enhancing efficiency. The device is RoHS compliant. The PowerDI3333-8 package provides excellent thermal performance, enabling the device to handle higher power levels without overheating.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1838 $50.5450
665+ $0.1509 $100.3485
1,030+ $0.1461 $150.4830
1,415+ $0.1414 $200.0810
1,830+ $0.1367 $250.1610
2,450+ $0.1226 $300.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess