EN
  • EN
  • DE

ZXMN3A06DN8

Part No ZXMN3A06DN8
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description DUAL 30V N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283446-ZXMN3A06DN8
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXMN3A06DN8 CAD Model

Description

The ZXMN3A06DN8 is a 30V Dual N-Channel Enhancement Mode MOSFET designed for low voltage, high-speed switching applications. It integrates two MOSFETs in a single package, offering space-saving and efficiency improvements.

Applications:

  • DC-DC Converters: Used in synchronous rectification and power switching.
  • Load Switching: Controlling power to various loads in electronic circuits.
  • Power Management Circuits: Optimizing power efficiency in portable devices.
  • Motor Control: Driving small DC motors.
  • Backlighting: LED backlighting control.

Features:

  • Dual N-Channel MOSFET: Integrates two independent MOSFETs in a single package.
  • Low On-Resistance (Rds(on)): Minimizes power losses during switching.
  • Low Gate Threshold Voltage (Vgs(th)): Enables operation with low voltage drive signals.
  • Fast Switching Speed: Facilitates high-frequency operation.
  • Small Footprint: Space-saving design for compact applications.

Benefits:

  • Increased Efficiency: Low Rds(on) reduces power dissipation and improves efficiency.
  • Simplified Circuit Design: Dual MOSFET integration reduces component count.
  • Compact Solution: Space-saving design for dense PCB layouts.
  • Improved Thermal Performance: Enhanced heat dissipation.
  • Lower Drive Requirements: Low gate threshold voltage allows for easy driving by logic circuits.

Additional Details:

The ZXMN3A06DN8 has a typical Rds(on) of around 25 mΩ at Vgs = 10V, making it highly efficient for switching applications. It is available in a PowerDI3333-8 package. The gate charge is low, contributing to faster switching speeds. Its low gate threshold allows it to be driven directly from microcontrollers and other low-voltage logic devices. This MOSFET is particularly well-suited for portable devices and other applications where efficiency and size are critical. It is important to consult the datasheet for specific operating conditions and thermal considerations.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8847 $61.9290
160+ $0.7265 $116.2400
250+ $0.7034 $175.8500
340+ $0.6815 $231.7100
440+ $0.6584 $289.6960
590+ $0.5902 $348.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,703 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess