The ZX5T953G is a high-performance PNP transistor manufactured by Zetex Semiconductors (now Diodes Incorporated). It's designed for applications requiring high current gain, low saturation voltage, and fast switching speeds.
Applications:
- High-side switching
- Power management
- Motor control
- Load switching
- DC-DC converters
Features:
- High continuous collector current (Ic = -3A)
- Low saturation voltage (Vce(sat) = -150mV typ. @ -1A)
- High current gain (hFE > 100 @ -1A)
- Fast switching speeds
- Complementary NPN type available (ZX5T853)
- Lead-Free Finish / RoHS Compliant
- Totally Lead-Free & Fully RoHS Compliant (Notes 1 & 2)
- Halogen and Antimony Free. “Green” Device (Note 3)
Benefits:
- Efficient switching: Low saturation voltage minimizes power dissipation and improves efficiency.
- High current capability: Handles significant current loads, suitable for various power applications.
- Simplified design: High gain reduces drive requirements, simplifying circuit design.
- Reliable performance: Robust construction ensures reliable operation in demanding environments.
- Environmentally friendly: Compliant with RoHS standards.
Additional Details:
The ZX5T953G is a PNP transistor packaged in a SOT-23. Its maximum collector-emitter voltage is -60V, and the maximum collector current is -3A. The power dissipation is 1W. It is designed for surface mount assembly. The complementary NPN transistor is the ZX5T853.