EN
  • EN
  • DE

TB9000AFG

Part No TB9000AFG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 5 V Voltage Regulator with Watchdog Timer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355688-TB9000AFG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB9000AFG CAD Model

Description

The TB9000AFG is a system power IC developed by Toshiba Semiconductor and Storage. It's primarily designed for automotive applications, specifically to provide a stable and regulated power supply for various electronic components within a vehicle. This IC integrates multiple functions including voltage regulators and watchdog timers, making it a crucial part of automotive electronic control units (ECUs).

Applications

  • Automotive ECUs: Powering microcontrollers, sensors, and other electronic components in automotive engine control units, transmission control units, and body control modules.
  • Automotive Instrument Clusters: Providing regulated power to displays, gauges, and other elements within the instrument cluster.
  • Automotive Infotainment Systems: Used in car audio systems, navigation systems, and other infotainment units to ensure stable power supply.
  • Advanced Driver-Assistance Systems (ADAS): Powering sensors and processors in ADAS features such as adaptive cruise control and lane departure warning.
  • Electric Vehicle (EV) and Hybrid Electric Vehicle (HEV) Systems: Providing power for battery management systems, motor control units, and other EV/HEV-specific components.

Features

  • Multiple Voltage Regulators: Integrates multiple voltage regulators to supply different voltage levels required by various components.
  • Watchdog Timer: Monitors the microcontroller's operation and resets it in case of a fault, enhancing system reliability.
  • Overvoltage Protection: Protects the IC and connected components from damage due to overvoltage conditions.
  • Undervoltage Protection: Prevents the system from operating under low voltage conditions, ensuring stable performance.
  • Overcurrent Protection: Limits the output current to protect the IC and load from excessive current draw.
  • Thermal Shutdown: Shuts down the IC in case of overheating to prevent permanent damage.
  • Low Quiescent Current: Minimizes power consumption when the system is in standby mode.
  • AEC-Q100 Qualified: Meets the stringent requirements of the Automotive Electronics Council (AEC) for automotive-grade components.

Benefits

  • Enhanced System Reliability: Integrated protection features and watchdog timer ensure robust operation in harsh automotive environments.
  • Simplified Design: Integration of multiple functions reduces the need for external components, simplifying PCB layout and reducing BOM cost.
  • Improved Power Efficiency: Low quiescent current and efficient voltage regulators minimize power consumption, extending battery life.
  • Stable Power Supply: Provides a stable and regulated power supply, ensuring proper operation of sensitive electronic components.
  • Automotive Grade: AEC-Q100 qualification ensures high reliability and performance in automotive applications.

Additional Details

The TB9000AFG is typically packaged in a small surface-mount package optimized for automotive applications. Proper thermal management is crucial for ensuring the reliability of the device. It's important to follow the manufacturer's recommended application guidelines and layout recommendations. Consult the Toshiba datasheet for detailed electrical characteristics, application circuit examples, and thermal design considerations. This IC is designed to operate within a specific temperature range, and it's essential to ensure that the ambient temperature remains within these limits. The watchdog timer settings and other configurable parameters should be adjusted based on the specific requirements of the application.

You May Also Be Interested in

Atmel
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess