The ZVN4525G is a N-channel enhancement mode MOSFET from Zetex Semiconductors (now Diodes Incorporated). It is designed for high-speed switching applications and offers low on-resistance for efficient power management. It is commonly used in DC-DC converters, motor control, and load switching applications.
Applications:
- DC-DC converters
- Motor control
- Load switching
- Power management circuits
- LED drivers
Features:
- N-channel enhancement mode
- Low on-resistance (RDS(on))
- High-speed switching
- Logic-level gate drive
- RoHS compliant
Benefits:
- Improved efficiency: Low on-resistance reduces power losses.
- Faster switching: High-speed switching reduces switching losses.
- Simplified gate drive: Logic-level gate drive allows for direct interfacing with microcontrollers.
- Increased reliability: Robust design ensures reliable operation in demanding applications.
Additional Details:
The ZVN4525G MOSFET is typically packaged in a SOT-223 surface-mount package. It is designed for easy mounting and heatsinking. It is suitable for a wide range of power management applications where high efficiency and fast switching are required.
Electrical Specifications:
- Drain-Source Voltage (VDS): 250V
- Gate-Source Voltage (VGS): ±20V
- Continuous Drain Current (ID): Typically 0.8A (check datasheet for precise values, depends on heatsinking)
- On-Resistance (RDS(on)): Typically 3.5 Ohms at VGS = 10V (check datasheet for precise values)
- Gate Threshold Voltage (VGS(th)): Typically 2.5V (check datasheet for precise values)