EN
  • EN
  • DE

ZLNB102N8

Part No ZLNB102N8
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP-8
Manufacturer Zetex Semiconductors
Manufacturer Homepage www.diodes.com
Win Source Part Number 750842-ZLNB102N8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZLNB102N8 CAD Model

Description

The ZLNB102N8 is a low voltage regulator designed and manufactured by Zetex Semiconductors (now Diodes Incorporated). It's specifically designed for LNB (Low Noise Block) power supply applications in satellite receivers. It provides the necessary voltage and current to power the LNB, which amplifies and downconverts the satellite signal for processing by the receiver.

Applications:

  • Satellite receivers: Provides power and control signals to the LNB (Low Noise Block) in satellite TV systems.
  • Set-top boxes: Used in set-top boxes to power the LNB for satellite signal reception.
  • Satellite dishes: Integrated into satellite dish systems to provide power to the LNB.
  • LNB power supplies: Designed as a dedicated power supply for LNB applications.

Features:

  • Low voltage operation: Operates from a low input voltage, typically 9V to 18V.
  • Built-in boost converter: Generates the required LNB supply voltage from the input voltage.
  • Selectable output voltage: Allows selection of different output voltages (e.g., 13V, 18V) to control LNB polarization.
  • Overcurrent protection: Provides protection against short circuits and overloads.
  • Overtemperature protection: Shuts down the regulator in case of excessive temperature.

Benefits:

  • Simplified LNB power supply design: Integrates all the necessary functions for LNB power supply into a single chip.
  • Improved system reliability: Provides protection against overcurrent and overtemperature conditions.
  • Reduced component count: Minimizes the number of external components required.
  • Compact solution: Offers a small footprint for space-constrained applications.
  • Energy-efficient operation: Designed for low power consumption.

Additional Details:

The ZLNB102N8 features built in over voltage and over temperature protection. It is packaged in a SOIC-8 package. It also includes a built in oscillator and soft start functionality. Control for voltage selection is typically achieved via a digital input. This allows a microprocessor to control LNB polarization. The regulator is optimized for low noise operation, minimizing interference with the satellite signal. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess