The SIA972DH-T1-GE3 is a P-Channel MOSFET manufactured by Vishay. It is designed for applications requiring efficient load switching, power management, and high-side switching. The device's low on-resistance (RDS(on)) and small footprint PowerPAK® 1212-8 package make it suitable for a variety of portable and space-constrained applications.
Applications:
- Load Switching
- High-Side Switching
- Power Management in Portable Devices (e.g., smartphones, tablets)
- Battery Management Systems
- DC-DC Converters
Features:
- P-Channel MOSFET
- Low On-Resistance (RDS(on))
- Logic-Level Gate Drive
- TrenchFET® Power MOSFET Technology
- PowerPAK® 1212-8 Package
Benefits:
- Improved energy efficiency due to minimized power loss.
- Simplified interface with low-voltage control circuits.
- Reduced board space requirements.
- Enhanced thermal performance.
- RoHS compliant, ensuring environmental friendliness.
Additional Details:
The SIA972DH-T1-GE3 features a drain-source voltage (VDS) rating of -20 V and a continuous drain current (ID) of -6 A. The typical on-resistance (RDS(on)) is 25 mΩ at a gate-source voltage (VGS) of -4.5 V. The PowerPAK® 1212-8 package offers excellent thermal performance, enabling efficient heat dissipation and reliable operation. Its logic-level gate drive allows direct interfacing with microcontrollers and other low-voltage control circuits, simplifying system design and reducing component count. This MOSFET is often employed in high-side switching applications where a P-channel device is required to control power to a load from the positive supply rail.
The low RDS(on) of the SIA972DH-T1-GE3 minimizes voltage drop and power dissipation across the device, enhancing overall circuit efficiency. The TrenchFET® technology contributes to faster switching speeds and lower gate charge, further improving efficiency and reducing switching losses. The device is also lead (Pb)-free and halogen-free, complying with environmental regulations.