EN
  • EN
  • DE

A3V56S40GTP-60

Part No A3V56S40GTP-60
Manufacturer Zentel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Zentel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816326-A3V56S40GTP-60
Ultra Librarian 3D Model Ultra Librarian A3V56S40GTP-60 CAD Model

Description

The A3V56S40GTP-60 is a high-speed CMOS DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by Zentel. It is used for temporary storage of actively used data in a wide variety of electronic devices requiring fast memory access.

Applications:

  • Desktop and Laptop Computers
  • Graphics Cards
  • Networking Equipment (Routers, Switches)
  • Embedded Systems
  • Gaming Consoles

Features:

  • DDR2 Technology: High bandwidth and data transfer rates.
  • 400MHz Clock Frequency (DDR2-800): Fast operation for quick data access.
  • 512Mb Density: Provides ample storage for applications and operating systems.
  • Double Data Rate: Transfers data on both rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • Differential Clock Inputs (CK and /CK): Improves noise immunity and timing accuracy.
  • On-Die Termination (ODT): Reduces signal reflections and improves signal integrity.
  • Lead-Free Package: Compliant with RoHS environmental standards.

Benefits:

  • Increased System Performance: Faster data access leads to improved application responsiveness and overall system speed.
  • Higher Bandwidth: Supports demanding applications like video editing, gaming, and scientific simulations.
  • Reduced Power Consumption: Compared to older memory technologies, DDR2 offers better power efficiency.
  • Improved Signal Integrity: On-die termination minimizes signal reflections, ensuring reliable data transfer.
  • Wider Compatibility: DDR2 is a widely supported memory standard, ensuring compatibility with various platforms.

Additional Details:

The A3V56S40GTP-60 operates at a voltage of typically 1.8V. It's available in a FBGA (Fine-Pitch Ball Grid Array) package for surface mounting. The -60 suffix in the part number indicates a speed grade of 6.0 ns (nanoseconds) access time. The memory module utilizes a 4 banks internal structure. Refer to the manufacturer's datasheet for specific timing parameters, voltage levels, pin configurations, and other technical details.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,139 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess