The ZL50111, produced by Zarlink (now Microsemi/Microchip), is a high-performance Stratum 3/G.813 clock recovery and synchronization device. It's designed for use in telecommunications and networking equipment to extract accurate clock signals from incoming data streams. This device plays a crucial role in maintaining timing synchronization within communication networks.
Applications:
- Clock Recovery
- Stratum 3 Synchronization
- G.813 Synchronization
- Telecommunications Equipment
- Networking Equipment
- SONET/SDH Systems
- Ethernet Synchronization
Features:
- Clock Recovery: Extracts clock signals from data streams
- Synchronization: Synchronizes output clock to a reference clock
- Jitter Attenuation: Reduces jitter in the output clock signal
- Holdover Mode: Maintains clock output during reference clock failure
- Input Frequency Range: Wide input frequency range
- Output Frequency Range: Wide output frequency range
- Supply Voltage: 3.3V
- Operating Temperature Range: -40°C to +85°C
- Package: LQFP (Low-Profile Quad Flat Pack)
Benefits:
- High Performance: Provides accurate and stable clock signals for demanding applications.
- Synchronization: Ensures timing synchronization within communication networks.
- Jitter Attenuation: Improves signal quality and reduces bit error rates.
- Holdover Mode: Maintains network operation during reference clock failures.
- Versatile: Supports a wide range of input and output frequencies.
Additional Details:
The ZL50111 incorporates sophisticated clock recovery and synchronization algorithms to provide accurate and stable clock signals. It offers jitter attenuation to improve signal quality and reduce bit error rates in high-speed data transmission. The holdover mode enables the device to maintain clock output during reference clock failures, ensuring uninterrupted network operation. This device adheres to Stratum 3 and G.813 synchronization standards, which are essential for telecommunications network timing. The ZL50111 is crucial for applications such as SONET/SDH systems, Ethernet synchronization, and other telecommunications and networking equipment where accurate and stable clock signals are required. The device’s jitter attenuation capabilities contribute to reliable data transmission in high-speed communication systems.