Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Mfr AMD Xilinx
Series Zynq®-7000
Package Tray
Product Status Obsolete
Architecture MCU, FPGA
Core Processor Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
RAM Size 256KB
Peripherals DMA
Connectivity CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 800MHz
Primary Attributes Kintex™-7 FPGA, 350K Logic Cells
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 900-BBGA, FCBGA
Supplier Device Package 900-FCBGA (31x31)
Number of I/O 130
Base Product Number XC7Z045
MSL Level 4 (72 Hours)
ECCN 3A001A7B
HTSUS 8542.39.0001
Other Names 122-1823
Standard Package 1
Win Source Part Number 1003258-XC7Z045-2FFG900CES
Ultra Librarian 3D Model Ultra Librarian XC7Z045-2FFG900CES CAD Model

Description

The XC7Z045-2FFG900CES is an embedded system on chip (SoC) that is part of the Zynq-7000 series. It has a dual ARM Cortex-A9 MPCore™ with CoreSight™ processor and a speed of 800MHz. The SoC is designed for various electronic applications, including automotive, industrial, and consumer electronics. It has a Kintex™-7 FPGA with 350K logic cells and a RAM size of 256KB. The SoC has a temperature range of 0°C to 85°C and is manufactured by AMD Xilinx.

  • Processor: dual ARM Cortex-A9 MPCore™ with CoreSight™
  • Speed: 800MHz
  • FPGA: Kintex™-7
  • Logic Cells: 350K
  • RAM Size: 256KB
  • Temperature Range: 0°C to 85°C

You May Also Be Interested in

Renesas Electronics America
SOC ANALOG CD/TUNER / System On Chip (SOC) IC *
Need more? Email Us
ECAD model for UPD63711AGC-8EU-A
Amd
IC SOC CORTEX-A9 667MHZ 400BGA / Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC series Artix™-7 FPGA, 28K Logic Cells 667MHz 400-CSPBGA (17x17)
Lowest to $82.8293
ECAD model for XC7Z010-L1CLG400I
Infineon Technologies
AOP ATM OAM PROCESSOR / System On Chip (SOC) IC *
Need more? Email Us
ECAD model for PXB4330EV1.1
Renesas Electronics America
SOC ANALOG CD/TUNER / System On Chip (SOC) IC *
Need more? Email Us
ECAD model for UPD63712GC-8EU-A
Amd
IC SOC CORTEX-A9 866MHZ 400BGA / Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC series Artix™-7 FPGA, 28K Logic Cells 866MHz 400-CSPBGA (17x17)
Lowest to $42.3762
ECAD model for XC7Z010-3CLG400E
Renesas Electronics America
SOC MEDIA IC / System On Chip (SOC) IC *
Lowest to $19.1336
ECAD model for UPD60802F1-A11-BND-E2-A
Infineon Technologies
INCA-D PBX PHONE SOC / System On Chip (SOC) IC *
Lowest to $3.6531
ECAD model for PSB21473FV1.3
Renesas Electronics America
SOC / AV LINK / System On Chip (SOC) IC *
Lowest to $35.0230
ECAD model for UPD72893BGD-LML-A
Renesas Electronics America
SOC ANALOG CD/TUNER / System On Chip (SOC) IC *
Need more? Email Us
ECAD model for UPD63712AGC-8EU-A

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention