The 13F-611YGDP2NL is an isolated DC-DC converter module manufactured by Yuan Dean Scientific Co., LTD. It's designed to provide a stable and isolated power source for sensitive electronic circuits. These modules are commonly used in industrial control systems, medical equipment, and telecommunications applications where isolation and precise voltage regulation are crucial.
Applications
- Industrial Control Systems
- Medical Equipment
- Telecommunications Equipment
- Instrumentation
- Isolated Power Supplies
Features
- Isolated DC-DC Converter
- Wide Input Voltage Range
- Regulated Output Voltage
- High Isolation Voltage
- Low Ripple and Noise
Benefits
- Enhanced Safety: High isolation voltage protects sensitive circuits and users from hazardous voltages.
- Stable Power: Regulated output voltage ensures consistent performance of connected devices.
- Reduced Noise: Low ripple and noise minimize interference with sensitive analog circuits.
- Versatile Application: Wide input voltage range allows for use in various power environments.
- Reliable Operation: Designed for robust performance in demanding industrial and medical applications.
Additional Details
The 13F-611YGDP2NL typically features a compact design for easy integration into existing systems. The isolation voltage rating is a critical parameter, indicating the maximum voltage the module can withstand between the input and output circuits. The output voltage and current specifications determine the power that can be delivered to the load. The module often includes built-in protection features such as over-voltage protection, over-current protection, and short-circuit protection to safeguard the connected devices. The efficiency rating of the converter indicates how much power is converted to the output versus lost as heat, impacting overall system power consumption and thermal management. Specific electrical characteristics, isolation voltage, input voltage range, output voltage/current, and efficiency ratings are detailed in the product datasheet.