EN
  • EN
  • DE

NSPB336AS-W-V11-V22

Part No NSPB336AS-W-V11-V22
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082768-NSPB336AS-W-V11-V22
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NSPB336AS-W-V11-V22 CAD Model

Description

The NSPB336AS-W-V11-V22 is a high-brightness white LED manufactured by Nichia Corporation. It is designed for applications requiring efficient and reliable light output. As a surface-mount LED, it offers ease of integration into various electronic devices and lighting systems.

Applications:

  • General lighting
  • Backlighting for LCD screens
  • Automotive lighting (e.g., interior lights, dashboard indicators)
  • Portable lighting devices (e.g., flashlights, headlamps)
  • Signage and advertising displays

Features:

  • High brightness: Provides intense light output for enhanced visibility.
  • White color: Emits light in the white spectrum, suitable for general illumination.
  • Surface mount technology (SMT): Enables efficient and automated assembly on circuit boards.
  • Long lifespan: Offers extended operational life, reducing the need for frequent replacements.
  • Low power consumption: Consumes minimal energy, contributing to energy efficiency.
  • Compact size: Allows for integration into small and space-constrained devices.

Benefits:

  • Energy efficiency: Reduced power consumption translates to lower operating costs and environmental impact.
  • Reliable performance: The long lifespan of the LED ensures consistent and dependable operation.
  • Enhanced visibility: The high brightness of the LED provides excellent illumination in various conditions.
  • Simplified assembly: Surface mount technology facilitates automated and cost-effective manufacturing.
  • Versatile application: The LED's characteristics make it suitable for a wide range of lighting applications.

Technical Specifications: The NSPB336AS-W-V11-V22 typically operates at a forward voltage of around 3.2V and a forward current of 20mA, though these values may vary slightly based on specific binning and operating conditions. The luminous intensity is typically in the range of several candelas (cd). The correlated color temperature (CCT) typically falls within a range of cool white to neutral white, which is approximately 5000K to 6500K. The viewing angle is generally wide, approximately 120 degrees, allowing for broad light distribution.

Additional Details: This Nichia LED is known for its high quality and consistent performance. The V11 and V22 designations might relate to specific binning or testing criteria used by Nichia to categorize LEDs based on their color and brightness characteristics. It is essential to consult the official Nichia datasheet for the NSPB336AS-W-V11-V22 to obtain precise specifications and recommended operating conditions. This ensures optimal performance and longevity of the LED in the intended application. The thermal management is also crucial for the NSPB336AS-W-V11-V22 to maintain the performance and lifetime.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Sunlord
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess