EN
  • EN
  • DE
  • IT

20037WR-04(P)

Part No 20037WR-04(P)
Manufacturer YEONHO ELECTRONICS
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer YEONHO ELECTRONICS
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814993-20037WR-04(P)
Ultra Librarian 3D Model Ultra Librarian 20037WR-04(P) CAD Model

Description

The 20037WR-04(P) is a wire-to-board connector housing manufactured by YEONHO ELECTRONICS. As part of their WR series, this connector housing plays a crucial role in establishing reliable and organized electrical connections between wires and printed circuit boards (PCBs). It's designed to ensure a secure and stable interface, minimizing the risk of disconnections and signal degradation.

Applications:

  • Automotive electronics
  • Industrial control systems
  • Consumer appliances
  • Telecommunications equipment
  • Power supplies

Features:

  • Wire-to-board connection: Designed for connecting wires directly to a PCB.
  • Polarized design: Prevents incorrect mating and ensures proper orientation.
  • Durable housing material: Offers protection to the internal contacts from environmental factors and physical stress.
  • Compact size: Enables high-density mounting on PCBs.
  • Positive locking mechanism: Provides a secure and reliable connection, resisting vibration and accidental disconnections.

Benefits:

  • Reliable electrical connection: Ensures consistent signal transmission and power delivery.
  • Easy assembly: Streamlines the manufacturing process and reduces assembly time.
  • Space-saving design: Maximizes PCB real estate.
  • Increased durability: Protects against environmental damage and prolongs the lifespan of the connection.
  • Reduced downtime: Minimizes the risk of disconnections and associated system failures.

The 20037WR-04(P) housing is engineered to accommodate specific crimp terminals from the YEONHO WR series, ensuring proper contact and optimal performance. It is essential to consult the manufacturer's datasheet for detailed specifications, including voltage and current ratings, wire gauge compatibility, and appropriate mating connectors. Proper crimping techniques and the use of recommended tools are crucial for achieving a secure and reliable connection. This connector is used in a wide range of applications where a dependable wire-to-board interface is required, contributing to the overall reliability and performance of the electronic system.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,047 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess