EN
  • EN
  • DE
  • IT

12507WR-08L(P)

Part No 12507WR-08L(P)
Manufacturer YEONHO ELECTRONICS
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer YEONHO ELECTRONICS
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814810-12507WR-08L(P)
Ultra Librarian 3D Model Ultra Librarian 12507WR-08L(P) CAD Model

Description

The 12507WR-08L(P) is a connector housing manufactured by YEONHO ELECTRONICS, belonging to their WR series of wire-to-board connectors. This component is designed to facilitate secure and reliable electrical connections between wires and printed circuit boards (PCBs), ensuring stable signal and power transmission within electronic devices.

Applications:

  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Telecommunications equipment
  • Power supplies

Features:

  • Wire-to-board connection: Designed for direct connection of wires to PCBs.
  • Polarized housing: Prevents mismating and ensures correct orientation.
  • Durable material: Constructed from high-quality materials for long-lasting performance.
  • Compact size: Allows for high-density mounting on circuit boards.
  • Positive locking mechanism: Provides a secure and reliable connection, resisting vibration and accidental disconnections.

Benefits:

  • Reliable electrical connection: Ensures consistent signal transmission and power delivery.
  • Easy assembly: Streamlines the manufacturing process and reduces assembly time.
  • Space-saving design: Maximizes PCB real estate.
  • Increased durability: Protects against environmental damage and prolongs the lifespan of the connection.
  • Reduced downtime: Minimizes the risk of disconnections and associated system failures.

The 12507WR-08L(P) housing is engineered to accommodate specific crimp terminals from the YEONHO WR series, guaranteeing proper contact and optimal performance. It is critical to consult the manufacturer's datasheet for comprehensive specifications, including voltage and current ratings, wire gauge compatibility, and appropriate mating connectors. Proper crimping techniques and the use of recommended tools are essential for achieving a secure and reliable connection. This connector is employed in a wide range of applications where a dependable wire-to-board interface is required, contributing to the overall reliability and performance of the electronic system.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.4820 $62.4820
3+ $51.2681 $153.8043
4+ $49.6662 $198.6648
5+ $48.0630 $240.3150
7+ $46.4610 $325.2270
9+ $41.6551 $374.8959
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess