EN
  • EN
  • DE

7116412202

Part No 7116412202
Manufacturer Yazaki
Catalog Automotive Connectors
Description 7116412202 Yazaki Automotive Connectors TERM YESC FEM 6.3MM UNSLD datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yazaki
Product Category Automotive Connectors
RoHS Details
Product Terminals
Gender Socket (Female)
Mounting Style Cable Mount / Free Hanging
Termination Style Crimp
Contact Plating Tin
Wire Gauge Min 11 AWG
Wire Gauge Max 13 AWG
Packaging Reel
Application Wire-to-Wire, Wire-to-Board, Wire-to-Device
Brand Yazaki
Contact Gender Socket (Female)
Product Type Automotive Connectors
Factory Pack Quantity Factory Pack Quantity 1500
Subcategory Automotive Connectors
Part # Aliases 7116-4122-02
Ultra Librarian 3D Model Ultra Librarian 7116412202 CAD Model

Description

Product Overview

The 043403.5NRP is an essential component for electronic systems requiring 3.5A protection, ensuring superior circuit protection against over-current scenarios. Known for its reliability, this fuse is commonly used in various electronic applications.

Features and Benefits

  • Rated Current: 3.5A - Suitable for higher power electronic circuits.
  • Rapid Activation: Provides immediate protection to safeguard devices.
  • Compact and Efficient: Designed to fit within limited space while providing effective protection.
  • Consistent Performance: Ensures reliable function across a wide range of conditions.
  • RoHS Compliant: Environmentally safe and compliant with safety regulations.

Applications

  • Audio Equipment
  • Lighting Controls
  • Instrumentation
  • Industrial Control Systems
  • High-Power Home Appliances

With its efficient function and reliable protection, the 043403.5NRP is an excellent choice for safeguarding higher power electronic circuits.

You May Also Be Interested in

Aptiv
12124819 Aptiv (formerly Delphi) Automotive Connectors ASM CONN 2 F M/P 280 BLK SLD datasheet, inventory, & pricing.
Lowest to $0.5631
Yazaki
Automotive Connectors REAR SPACER HOLDER
Lowest to $0.0748
Aptiv
12065287 Aptiv (formerly Delphi) Automotive Connectors ASM CONN 3 F M/P 150 BLK SLD datasheet, inventory, & pricing.
Lowest to $0.5865
Yazaki
7158316660 Yazaki Automotive Connectors SINGLE WIRE SEAL GRN datasheet, inventory, & pricing.
Need more? Email Us
Aptiv
12059897 Aptiv (formerly Delphi) Automotive Connectors LOCK SECONDARY TPA M/P BLK datasheet, inventory, & pricing.
Lowest to $0.1819
Aptiv
15324980 Aptiv (formerly Delphi) Automotive Connectors SEAL CBL 1W CAVITY GRA datasheet, inventory, & pricing.
Lowest to $0.0822
Aptiv
12077411 Aptiv (formerly Delphi) Automotive Connectors TERM F M/P 280 SN SEALED LOCKING LANCE datasheet, inventory, & pricing.
Need more? Email Us
JST Sales America Inc.
SZRO-A021T-M064 JST Automotive Automotive Connectors ZRO Terminal datasheet, inventory, & pricing.
Need more? Email Us
Aptiv
HCCPHPE24BKA90F Aptiv (formerly Delphi) Automotive Connectors 24 way M Hybrid 1.5 2.8 SICMA Sealed Full Interconnect Connector datasheet, inventory, & pricing.
Lowest to $3.5188

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess