EN
  • EN
  • DE

12124819

Part No 12124819
Manufacturer Aptiv
Catalog Automotive Connectors
Description 12124819 Aptiv (formerly Delphi) Automotive Connectors ASM CONN 2 F M/P 280 BLK SLD datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Aptiv
Product Category Automotive Connectors
RoHS Details
Product Connectors
Number of Positions 2 Position
Gender Socket (Female)
Mounting Style Cable Mount / Free Hanging
Termination Style Crimp
Color Black
Series 280
Packaging Bulk
Brand Aptiv (formerly Delphi)
Contact Gender Socket (Female)
Current Rating 30 A
Dimensions 32 mm L x 28.5 mm W x 13.7 mm H
Family Metri-Pack
Housing Material Polybutylene Terephthalate (PBT)
Length 32 mm
Locking Mechanism Cavity Lock
Material Polybutylene Terephthalate (PBT)
Maximum Operating Temperature + 125 C
Minimum Operating Temperature - 40 C
Number of Rows 1 Row
Product Type Automotive Connectors
Factory Pack Quantity Factory Pack Quantity 1800
Subcategory Automotive Connectors
Tradename Metri-Pack
Type 2-Way
Width 28.5 mm
Unit Weight 0.174858 oz
Ultra Librarian 3D Model Ultra Librarian 12124819 CAD Model

Description

043103.5NRI-3.5A Fuse

The 043103.5NRI-3.5A fuse is engineered for consistent circuit protection performance in various electronic and industrial applications. With a current rating of 3.5A, this fuse offers protection against overcurrent scenarios, enhancing the safety and longevity of your devices.

  • Applications: Suitable for telecommunications, computing devices, and home appliances. Used in protection circuits, monitoring systems, and lighting systems.
  • Features and Benefits:
    • Durable design for extended lifecycle and reliability.
    • Fast response to abnormal current conditions.
    • Compact footprint for efficient use of space.
  • Additional Details:
    • Halogen-free construction increases environmental friendliness.
    • Operating temperature range: -40°C to +150°C.
    • Meets global safety standards for electronic components.

You May Also Be Interested in

TE Connectivity
Lowest to $0.0485
TE Connectivity
Automotive Conn, Str Hdr, 8Pos, Solder Rohs Compliant: Yes
Lowest to $4.6038
Molex, LLC
Contact SKT Crimp ST Cable Mount 18-20AWG Reel Automotive
Need more? Email Us
TE Connectivity
COVER CAP 2 WAY / Connector Boot For
Lowest to $1.2492
Amphenol Sine Systems Corp
CONN PIN 16-22AWG NCKL CRMP 10PC / Pin Contact Nickel Crimp 16-22 AWG Machined
Need more? Email Us
TE Connectivity
Contact F Crimp ST 0.22mm² to 0.5mm²
Lowest to $0.0172
Molex, LLC
FUEL INJ ASSY RCPT 2CKT CPA BLK / Rectangular Connectors - Housings
Need more? Email Us
TE Connectivity
CONN PLUG HSG 8POS AMPSEAL / 8 Rectangular Connectors - Housings Plug Black
Lowest to $7.2582
Molex, LLC
Conn Header R/a 30POS 3.5MM
Lowest to $3.4257

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5631 $50.6790
220+ $0.4620 $101.6400
340+ $0.4476 $152.1840
465+ $0.4331 $201.3915
600+ $0.4187 $251.2200
800+ $0.3754 $300.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,865 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess