EN
  • EN
  • DE
Part No SS56
Manufacturer Yangzhou yangjie electronic co., ltd
Catalog Diodes, Rectifiers - Single
Description SMC 60V 5.0A Diodes Rectifiers / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Yangzhou yangjie electronic co., ltd
Package Tape & Reel
Product Status Active
Standard Package 3,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 340654-SS56
Package Tape & Reel (TR)
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 700mV @ 5A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 60V
Capacitance @ Vr, F 300pF @ 4V, 1MHz
Grade -
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Operating Temperature - Junction -55°C ~ 150°C;5;9;7;10;8;3;4;2;1;1528;785;5318;4530;118;516;4727;4817;1514;5744;641;31;4878;4386;2439;5272;600039;5700;2832;3584;1242;3383;4786;600026;480;602032;4024;448;4084;238;5044;478;4004;18;4491;1214;1465;600425;353;150;278;600066;14;600049;1727;3372;602373;5042;954;568;488;10;9;3757;277;4237;596;835;2312;5403;2516;1833;20;846;1261;4076;600057;602055;1560;600;172;5399;1655;666;1568;497;2616;1801;844;893;264;602064;2679;1102;600277;112;751;742;1740;1697;13;818;0;14282;122889;105838;126830;126829;46774;124430;124431;126626;105834;35609;105764;105826;106277;97408;119831;106278;97409;119833;100066;120242;49885;101429;96096;96094;105853;96095;119835;131675;80082;80083;80084;80085;80086;35039;88821;101467;102684;75214;58762;63449;82135;47202;104609;80425;25843;33174;95269;95270;91098;126430;126431;126432;52929;95967;58;120156;60233;49746;119259;49511;67817;60859;105849;127104;15837;31842;39344;31834;16495;105353;104356;13031;81268;56436;120241;95076;120240;105843;105840;16496;16492;16493;35757;16491;87757;127093;91100;14343;16453;91052;120267;98254;100008;3778;89290;15828;92591;53445;1058;27095;15544;107862;82079;59341;107868;107857;107853;107856;107859;82110;82081;15105;7379;28486;53302;105845;107858;107864;107865;107860;107866;107869;107854;46357;107863;107861;107855;122638;122639;122637;123742;123743;123745;123746;123747;123748;123749;126627;4066;19042;107867;256;126628;110734;93094;114786;1293;126629;126630;52906;8899;91099;76951;6542;31832;54619;18827;104742;3933;82035;81410;43377;19353;14208;31018;120239;31563;16452;58349;106477;31564;47721;44152;51530;16494;119890;21716;29796;62;61;3;258;2;243;804;250;4;1;17;6;0;2;4;7;1;1;317106;346646;400378;400397;729988;494011;407938;408009;409284;3 V;4 V;5 V;6 V;8 V;10 V;12 V;14 V;15 V;16 V;17 V;18 V;20 V;23 V;25 V;29 V;30 V;32 V;35 V;40 V;45 V;50 V;55 V;60 V;65 V;70 V;75 V;80 V;85 V;90 V;100 V;110 V;120 V;125 V;130 V;135 V;140 V;150 V;160 V;165 V;170 V;175 V;180 V;200 V;220 V;225 V;240 V;250 V;270 V;300 V;325 V;350 V;360 V;400 V;430 V;440 V;450 V;480 V;500 V;520 V;530 V;600 V;625 V;650 V;660 V;680 V;700 V;720 V;750 V;800 V;880 V;900 V;990 V;1000 V;1 kV;1100 V;1200 V;1.2 kV;1250 V;1300 V;1400 V;1500 V;1600 V;1650 V;1700 V;1750 V;1800 V;1900 V;2000 V;2100 V;2200 V;2400 V;2500 V;2600 V;2700 V;2800 V;2880 V;3000 V;3200 V;3300 V;3500 V;3600 V;4000 V;4200 V;4400 V;4500 V;4600 V;4800 V;5000 V;5800 V;6000 V;6200 V;6500 V;6800 V;7200 V;7500 V;8000 V;8500 V;9000 V;10000 V;12000 V;12500 V;14000 V;15000 V;16000 V;18000 V;20000 V;22500 V;24000 V;25000 V;30000 V;37500 V;45000 V;48000 V;66000 V;80000 V;96000 V;100000 V;200000 V;120434;202093;248598;73564;103105;143056;184068;190347;194544;214789;238101;273824;277984;287296;300983;68833;77305;84053;85651;90063;94574;100303;101622;111480;114509;140417;145788;148508;156931;166672;182276;187878;189605;192956;195776;199372;213257;218536;221268;236734;239158;240181;245515;255853;272951;277416;286223;290791;299155;119750;45559;44905;48377;47316;50900;52811;55041;54739;57433;57270;59233;58661;60917;62729;167594;125070;124592;126714;128475;129867;131531;133408;134598;136004;137268;201594;201620;171884;172893;173964;174961;176074;177265;178265;179055;180027;227192;205348;206055;206804;207449;208238;209270;210111;210682;211368;247706;231377;231905;232316;232867;233467;266261;251514;252046;252477;252962;280708;269278;269611;270408;271036;271325;293724;284426;285026;304899;296316;297045;297321;297665;297915;72441;72471;65044;65247;79867;75467;75954;76196;76607;86826;82045;82660;92137;8
Ultra Librarian 3D Model Ultra Librarian SS56 CAD Model

Description

The 340654-SS56 is a single diode rectifier designed for discrete semiconductor applications.

  • Packaging: Tape & Reel
  • Standard Package: 3,000 pcs
Manufactured by Yangzhou yangjie electronic co., ltd, this product has an active status and is suitable for various electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,375+ $0.0364 $50.0500
3,345+ $0.0299 $100.0155
5,195+ $0.0289 $150.1355
7,145+ $0.0280 $200.0600
9,230+ $0.0271 $250.1330
12,350+ $0.0243 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,680 pieces
MOQ: 1375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess