EN
  • EN
  • DE

TAJA476K010RNJ

Part No TAJA476K010RNJ
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196191-TAJA476K010RNJ
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TAJA476K010RNJ CAD Model

Description

The TAJA476K010RNJ is a surface-mount tantalum capacitor manufactured by AVX Corporation. It is part of the TAJ series, known for its reliable performance in various electronic applications. This capacitor features a molded case construction and is designed for automated pick-and-place assembly.

Applications:

  • Power Supply Filtering: Smoothing voltage ripples and providing stable DC voltage in power supplies.
  • Bypass Capacitors: Shunting high-frequency noise to ground in digital and analog circuits.
  • Decoupling: Isolating different circuit sections to prevent noise propagation.
  • Timing Circuits: Providing stable capacitance for timing applications.
  • DC-DC Converters: Supporting stable voltage regulation in DC-DC conversion circuits.

Features:

  • Capacitance: 47 µF (Microfarads)
  • Voltage Rating: 10 V (Volts)
  • Tolerance: ±10%
  • Case Size: A Case (EIA 3216-18 metric)
  • Termination: Surface Mount
  • Operating Temperature Range: -55°C to +125°C
  • RoHS Compliant: Yes, Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Stable Capacitance: Tantalum capacitors exhibit excellent stability over a wide temperature and frequency range.
  • High Reliability: AVX capacitors are known for their long-term reliability and minimal failure rates.
  • Compact Size: The A case size allows for efficient use of board space.
  • Automated Assembly: Surface mount configuration facilitates high-speed automated assembly.
  • Wide Temperature Range: Suitable for use in harsh environmental conditions.

Additional Details:

The TAJA476K010RNJ uses tantalum as its dielectric material, providing excellent volumetric efficiency. Its low ESR (Equivalent Series Resistance) improves performance in high-frequency circuits. The molded case offers protection against mechanical and environmental stresses. The part is supplied in tape and reel packaging for automated pick-and-place assembly. Breaking down the part number TAJA476K010RNJ: TAJ stands for AVX Tantalum capacitor, A represents the Case Size, 476 signifies 47uF, K specifies +/-10% tolerance, 010 is the 10V rating, R indicates standard termination, and NJ stands for Lead-Free termination.

You May Also Be Interested in

Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
Lowest to $24.0101
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess