EN
  • EN
  • DE

ADP1190ACBZ-R7

Part No ADP1190ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description SEMICONDUCTOR OTHER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 5 (4 Signal)
Output Type P-Channel
Voltage - Load 1.4 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 65 mOhm
Input Type Non-Inverting
Features Load Discharge
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 12-WLCSP (1.20x1.60)
Win Source Part Number 097195-ADP1190ACBZ-R7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADP1190ACBZ-R7 CAD Model

Description

The ADP1190ACBZ-R7 is a high-performance, integrated power management solution from Analog Devices Inc., designed to cater to an array of applications requiring efficient power conversion and distribution. This product is a testament to Analog Devices' commitment to providing innovative and reliable power management components.

Key Features

  • Integrated MOSFETs: The ADP1190ACBZ-R7 includes high-side and low-side MOSFETs, optimizing the device for synchronous buck or step-down applications.
  • High Efficiency: With its advanced design, the product achieves high efficiency, which is crucial for battery-powered devices, reducing heat generation and extending battery life.
  • Compact Size: The device comes in a compact package, making it suitable for space-constrained applications.
  • Voltage Range: It supports a wide input voltage range, accommodating various power sources and ensuring flexibility in design.
  • Protection Features: The ADP1190ACBZ-R7 includes multiple protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, ensuring the safety and reliability of the end application.

Applications

This versatile component is ideal for a range of applications, including but not limited to portable electronics, wireless devices, and power supply modules. Its efficiency and compact size make it particularly well-suited for small, battery-operated devices where power conservation is critical.

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADP1190ACBZ-R7
Package / Case Compact CSP
Input Voltage Range Specified in datasheet
Output Current Specified in datasheet

For detailed technical specifications, please refer to the Analog Devices Inc. official datasheet for the ADP1190ACBZ-R7.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1771 $58.8550
120+ $0.9658 $115.8960
190+ $0.9357 $177.7830
260+ $0.9055 $235.4300
330+ $0.8753 $288.8490
445+ $0.7847 $349.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess