EN
  • EN
  • DE

YVZ152B-F

Part No YVZ152B-F
Manufacturer Yamaha
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YAMAHA
Win Source Part Number 411785-YVZ152B-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YVZ152B-F CAD Model

Description

The Yamaha YVZ152B-F is a component, likely an integrated circuit, produced by Yamaha. Based on available data, it is difficult to ascertain its exact function without access to detailed Yamaha documentation, which is often proprietary. However, given Yamaha's prominence in audio equipment, synthesizers, and related technologies, it is highly probable that this component is related to audio processing, signal amplification, or digital signal processing within Yamaha products.

Possible Applications:

  • Audio Mixing Consoles
  • Synthesizers and Music Production Workstations
  • Amplifiers and Receivers
  • Effects Processors
  • Digital Audio Workstations (DAWs) hardware interfaces

Potential Features:

  • Low Noise Operation: Audio components often prioritize low noise to maintain signal clarity.
  • High Fidelity Amplification: Amplification with minimal distortion is crucial for accurate sound reproduction.
  • Digital Signal Processing: Yamaha often incorporates DSP for effects and audio manipulation.
  • Input/Output Buffering: Buffering circuits to ensure signal integrity.
  • Power Management: Efficient power consumption for reduced heat and extended component lifespan.

Potential Benefits:

  • Improved Audio Quality: High-quality components contribute to a cleaner, more accurate sound.
  • Enhanced Performance: Reliable operation ensures consistent performance in audio equipment.
  • Reduced Noise: Low noise operation allows for a clearer audio signal.
  • Increased Efficiency: Efficient power consumption can lead to longer battery life in portable devices or reduced heat in larger systems.
  • Greater Reliability: Durable components contribute to the overall reliability of the final product.

Without more specific data, it is challenging to provide exact technical specifications. However, the YVZ152B-F likely conforms to industry standards for audio components regarding voltage levels, impedance, and signal-to-noise ratios. Yamaha typically maintains strict quality control, ensuring their components meet demanding audio engineering requirements. The package type is most likely a surface-mount package to facilitate automated assembly and high-density circuit board designs. Further research using specific Yamaha product schematics or parts lists would be necessary to determine the exact function and detailed specifications of this component.

You May Also Be Interested in

Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
Via
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess