EN
  • EN
  • DE

YSS216B-F

Part No YSS216B-F
Manufacturer Yamaha
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YAMAHA
Win Source Part Number 411731-YSS216B-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YSS216B-F CAD Model

Description

The YSS216B-F is a Yamaha digital signal processor (DSP) chip designed primarily for audio processing in a variety of applications. As a DSP, it is responsible for performing complex mathematical calculations on audio signals to achieve various effects, enhancements, and manipulations.

Applications

  • Professional Audio Equipment: Mixing consoles, digital audio workstations (DAWs), and effects processors.
  • Home Audio Systems: AV receivers, soundbars, and home theater systems.
  • Musical Instruments: Synthesizers, electronic keyboards, and digital pianos.
  • Automotive Audio Systems: Car stereos and infotainment systems.
  • Gaming Consoles: Audio processing for realistic sound effects and immersive audio experiences.
  • Communication Devices: Voice processing in teleconferencing systems and mobile devices.

Features

  • High-Performance DSP Core: Enables fast and efficient processing of audio signals.
  • Multiple Processing Channels: Allows for simultaneous processing of multiple audio streams.
  • Programmable Architecture: Offers flexibility to implement custom audio processing algorithms.
  • Integrated Memory: Provides on-chip memory for storing audio data and program code.
  • Serial Communication Interfaces: Facilitates communication with other audio devices and microcontrollers.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered applications.
  • Advanced Audio Effects: Supports a wide range of audio effects, including reverb, chorus, delay, and equalization.

Benefits

  • Enhanced Audio Quality: Improves the clarity, richness, and overall quality of audio signals.
  • Immersive Audio Experiences: Creates realistic and engaging audio environments for gaming, movies, and music.
  • Customizable Audio Processing: Enables the implementation of unique and tailored audio effects.
  • Reduced System Complexity: Integrates multiple audio processing functions into a single chip, simplifying system design.
  • Cost-Effective Solution: Provides a high-performance audio processing solution at a competitive price.

Additional Details

The YSS216B-F typically operates with a specific clock frequency, and its performance is often measured in millions of instructions per second (MIPS). It usually supports various audio formats and sampling rates. The specific instruction set architecture (ISA) and programming tools available for the chip are essential for developers creating audio processing algorithms. The package type and pinout details are important for hardware integration. The datasheet from Yamaha provides the most comprehensive information, including memory map, register descriptions, and electrical characteristics. Example applications may include implementing Dolby Digital or DTS decoding, acoustic echo cancellation, or dynamic range compression.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Via
Need more? Email Us
Atmel
Lowest to $1.6320

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess