EN
  • EN
  • DE

YGV631-BZ(C)

Part No YGV631-BZ(C)
Manufacturer Yamaha
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 985421-YGV631-BZ(C)
Categories OEM Parts(T-Z)
Manufacturer Yamaha
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YGV631-BZ(C) CAD Model

Description

The YGV631-BZ(C) is a Yamaha audio processing integrated circuit designed for use in a variety of audio equipment. This chip focuses on providing high-quality audio effects and processing capabilities.

Applications

  • Audio mixers: Used to provide effects processing for individual channels or the master output.
  • Guitar effects pedals: Implements various effects such as reverb, delay, chorus, and distortion.
  • Synthesizers: Generates and processes audio signals in synthesizers and keyboards.
  • Audio interfaces: Provides effects processing capabilities for computer-based recording and mixing.
  • Amplifiers: Integrated into amplifiers to enhance the sound quality with various audio effects.

Features

  • Multiple built-in effects: Includes a wide range of audio effects such as reverb, delay, chorus, flanger, phaser, distortion, and equalization.
  • Programmable parameters: Allows for adjusting the parameters of each effect to customize the sound.
  • Low noise and distortion: Delivers high-quality audio processing with minimal noise and distortion.
  • Digital signal processing (DSP): Employs DSP technology for efficient and accurate audio processing.
  • Serial communication interface: Uses a serial interface to communicate with a microcontroller for control and configuration.
  • Low power consumption: Designed for low power operation, making it suitable for battery-powered devices.

Benefits

  • Versatile audio effects: Provides a wide range of effects to enhance and modify audio signals.
  • Customizable sound: Allows for adjusting the parameters of each effect to create unique sounds.
  • High-quality audio: Delivers clean and clear audio processing with minimal noise and distortion.
  • Efficient processing: Employs DSP technology for efficient and accurate audio processing.
  • Easy to control: Can be easily controlled by a microcontroller using a serial interface.

Additional Details

The YGV631-BZ(C) typically operates at a voltage of 3.3V or 5V. It is available in various package options, including QFP and DIP. The chip is designed to withstand harsh environmental conditions, including extreme temperatures and electromagnetic interference. Specific technical specifications include the number of effects algorithms, the sampling rate, and the bit depth of the audio processing. The device is commonly controlled via SPI or I2C interfaces. The datasheet provides detailed information on the register map and control commands.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess