The YC324-JK-0768R-68R is a thick film resistor array manufactured by Yageo. This resistor network consists of multiple resistors in a single package, designed to save space and simplify circuit layout. It is commonly used in applications requiring multiple matched resistors, such as voltage dividers, current limiting, and pull-up/pull-down resistors.
Applications
- Voltage Dividers
- Current Limiting
- Pull-Up/Pull-Down Resistors
- Signal Termination
- Logic Circuits
Features
- Resistor Array: Multiple resistors in a single package.
- Thick Film Technology: Provides stable and reliable performance.
- Surface Mount Design: Allows for automated assembly.
- Compact Size: Saves space on the PCB.
- Matched Resistors: Ensures consistent performance across the array.
Benefits
- Simplified circuit layout.
- Reduced component count.
- Improved assembly efficiency.
- Consistent performance due to matched resistors.
- Space-saving design for compact devices.
Technical Specifications
The YC324-JK-0768R-68R features four individual resistors, each with a resistance value of 68 ohms. The tolerance of the resistors is typically ±5%. The power rating for each resistor is typically 1/16W or 1/10W, depending on the specific package size. The temperature coefficient of resistance (TCR) is typically ±200 ppm/°C. The device comes in a surface-mount package, such as a small outline integrated circuit (SOIC) or a thin small outline package (TSOP). The operating temperature range is typically from -55°C to +125°C. The device is RoHS compliant and designed for reliable performance in a wide range of applications.
This resistor array is ideally suited for applications where multiple resistors with matched values are required. The compact size and surface-mount design simplify circuit layout and reduce component count. The matched resistors ensure consistent performance across the array, making it suitable for precision circuits. It is commonly used in voltage divider circuits, where accurate voltage ratios are required. It is also used as current-limiting resistors in LED circuits and as pull-up/pull-down resistors in digital logic circuits. Its robust design ensures reliable performance in a wide range of environmental conditions. Specific applications include electronic control units (ECUs), industrial automation equipment, and consumer electronics devices.