EN
  • EN
  • DE

SMB-321611-N1-500P

Part No SMB-321611-N1-500P
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 327801-SMB-321611-N1-500P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMB-321611-N1-500P CAD Model

Description

The SMB-321611-N1-500P is a surface mount inductor manufactured by Yageo. It belongs to the SMB series of inductors, characterized by their compact size and suitability for high-density circuit board applications. This particular inductor features a 3216 case size (3.2mm x 1.6mm) and is designed for various electronic applications.

Applications:

  • RF Filters: Used to attenuate unwanted frequencies in radio frequency circuits.
  • Impedance Matching: Employed to optimize signal transfer between different circuit stages.
  • Power Management Circuits: Used in DC-DC converters and voltage regulators for energy storage and filtering.
  • Oscillators: Contributes to the frequency stability of oscillator circuits.
  • Wireless Communication: Utilized in Bluetooth, Wi-Fi, and cellular devices.

Features:

  • Small Footprint: The 3216 (1206) case size is ideal for compact devices.
  • Surface Mount Technology (SMT): Allows for automated assembly and reflow soldering.
  • Fixed Inductance: Provides a stable and predictable inductance value.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • RoHS Compliant: Meets environmental regulations regarding hazardous materials.

Benefits:

  • Miniaturization: Enables smaller and more compact electronic devices.
  • Cost-Effective Assembly: SMT design reduces manufacturing costs and improves reliability.
  • Stable Performance: Provides consistent inductance for predictable circuit behavior.
  • Reduced Noise: Shielded construction minimizes interference with other components.
  • Environmental Compliance: Meets RoHS standards for environmental protection.

Additional Details:

The SMB-321611-N1-500P inductor typically utilizes a ferrite core material and is designed for a specific operating frequency range. The inductance value, tolerance, self-resonant frequency (SRF), and DC resistance (DCR) are critical parameters that need to be considered in circuit design and should be verified with the manufacturer's datasheet. The component is suitable for a wide range of applications where a small, shielded, and reliable inductor is required. Care should be taken to ensure the operating current and voltage are within the specified limits of the inductor.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess