The TB6545AFG(KUMA is a 2-channel H-bridge driver IC manufactured by Toshiba Semiconductor and Storage. It's designed to control brushed DC motors in various applications. This driver features low on-resistance, which helps to reduce heat generation and improve efficiency. It also incorporates built-in protection circuits such as overcurrent protection, overvoltage protection, and thermal shutdown to ensure reliable operation.
Applications
- Robotics
- Toy motors
- Office automation equipment (printers, scanners)
- Home appliances (washing machines, refrigerators)
- Industrial equipment
Features
- 2-channel H-bridge driver
- Low on-resistance (typically 0.6 ohms per channel)
- PWM control capability
- Built-in overcurrent protection
- Built-in overvoltage protection
- Built-in thermal shutdown protection
- Operating voltage range: 4.5V to 15V
- Surface mount package
Benefits
- Efficient motor control
- Reduced heat generation
- Reliable operation due to built-in protection circuits
- Simplified circuit design
- Compact size
Additional Details
The TB6545AFG(KUMA uses a PWM (Pulse Width Modulation) input signal for speed control, allowing for precise control over the motors. The overcurrent protection circuit limits the output current to prevent damage to the driver and the motor. The overvoltage protection circuit protects the driver from voltage spikes. The thermal shutdown function automatically shuts down the driver if the junction temperature exceeds a safe level. Its low on-resistance minimizes power dissipation, contributing to improved energy efficiency and reduced operating temperatures. The TB6545AFG(KUMA is suitable for applications requiring two independent motor control channels, offering a robust and efficient solution for DC motor driving needs. The device is typically packaged in a small surface mount package for compact board designs.