EN
  • EN
  • DE

SE160M0010A3F-0811

Part No SE160M0010A3F-0811
Manufacturer Yageo
Catalog OEM Parts ( S )
Description 10UF 160V 8X11 3.5MMLS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092212-SE160M0010A3F-0811
Categories OEM Parts( S )
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SE160M0010A3F-0811 CAD Model

Description

The SE160M0010A3F-0811 is an aluminum electrolytic capacitor manufactured by Yageo. This component is designed for general-purpose applications, providing reliable performance in filtering, smoothing, and decoupling circuits across a wide range of electronic devices.

Applications:

  • Power Supplies: Used for filtering the DC output to ensure a stable voltage.
  • Consumer Electronics: Integrated in devices like televisions, audio systems, and home appliances for stable power delivery.
  • Industrial Equipment: Suitable for control circuits and power systems in industrial settings.
  • LED Lighting: Employed to smooth the DC voltage supplied to LEDs, enhancing light quality.
  • Computer Motherboards: Used for voltage regulation and filtering on the motherboard.

Features:

  • Aluminum Electrolytic: Provides a high capacitance value in a relatively small package.
  • Radial Leaded: Designed for easy through-hole mounting on printed circuit boards.
  • General Purpose: Suitable for a broad range of applications requiring stable capacitance.
  • Long Operational Life: Engineered for extended reliability and a prolonged lifespan.
  • RoHS Compliant: Meets environmental standards by being free from hazardous substances.

Benefits:

  • Efficient Filtering: Effectively reduces voltage ripples, providing a cleaner and more stable power supply.
  • Consistent Performance: Delivers stable capacitance over a prolonged service life.
  • Cost-Effective Solution: Offers a competitive balance between performance and cost.
  • Simplified Installation: Radial leads facilitate easy and secure mounting.
  • Dependable Operation: Ensures consistent performance across various applications and environmental conditions.

Additional Details:

The SE160M0010A3F-0811 capacitor features a capacitance of 10µF and a voltage rating of 160V. It is designed to operate within a temperature range of -40°C to +85°C, making it suitable for use in a variety of environments. The dimensions are approximately 5mm in diameter and 11mm in height. It is characterized by its low equivalent series resistance (ESR), which enhances its efficiency in power supply applications by minimizing heat dissipation. Commonly used in various electronic circuits requiring efficient filtering and decoupling, this capacitor ensures dependable operation and meets environmental standards with its RoHS compliance.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess