The SCDS2D18LD-100T-N is a shielded power inductor manufactured by Yageo. This surface mount device is engineered for power applications requiring a balance of efficiency and EMI reduction.
Applications
- DC-DC converters
- Power supplies for portable electronics
- Point-of-Load (POL) regulation
- Filtering circuits
- LED lighting
- Buck and Boost converters
- Handheld devices
Features
- Shielded construction for low EMI
- Surface Mount Device (SMD)
- Compact Design
- Operating Temperature: -40°C to +125°C (including self-heating)
- Inductance: 10 µH
- Tolerance: ±30%
- High Saturation Current Capability
Benefits
- Reduces electromagnetic interference, improving overall system performance.
- Simplifies assembly and reduces manufacturing costs.
- Enables smaller, more compact electronic devices.
- Reliable operation across a wide temperature range.
- Maintains stable inductance under high current conditions.
The SCDS2D18LD-100T-N power inductor from Yageo utilizes a ferrite core to achieve high saturation current and low core losses. The shielded construction ensures minimal EMI, making it suitable for use in sensitive electronic devices. It is designed for surface mount applications allowing for automated assembly. It's compact size helps design engineers reduce overall board space. The approximate dimensions are 2.8mm x 2.8mm with a height of 1.8mm. The 10µH inductance value provides effective filtering and energy storage in a wide range of power applications. The high saturation current rating ensures the inductor performs effectively without a significant drop in inductance when subjected to peak currents. RoHS compliant for environmental regulations.