EN
  • EN
  • DE

SN65LVDT122DRG4

Part No SN65LVDT122DRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 2:2 16SOIC / Crosspoint Switch 1 x 2:2 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 65LVDT
Package Tape & Reel (TR)
Product Status Obsolete
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN65L
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1256901-SN65LVDT122DRG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDT122DRG4 CAD Model

Description

Product Overview: SN65LVDT122DRG4 by Texas Instruments

The SN65LVDT122DRG4 is a high-performance, differential line driver and receiver pair from Texas Instruments, designed for applications requiring low-voltage differential signaling (LVDS) with high data rates and long cable lengths. This integrated circuit is part of Texas Instruments' interface product line, which is renowned for its reliability and performance in demanding applications.

The SN65LVDT122DRG4 operates with a single 3.3V supply, making it an energy-efficient choice for modern electronic systems. It is capable of transmitting data at speeds up to 400 Mbps, ensuring swift and efficient data transfer. The device's differential signaling helps to minimize electromagnetic interference (EMI) and crosstalk, providing robust data integrity even in electrically noisy environments.

Featuring a flow-through pinout, the SN65LVDT122DRG4 simplifies PCB layout and reduces signal skew by enabling easier routing of differential pairs. This design consideration is critical for maintaining signal integrity at high data rates. Additionally, the device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of industrial temperatures.

The SN65LVDT122DRG4 comes in a compact 16-pin SOIC package, making it suitable for space-constrained applications. It is also compliant with the TIA/EIA-644-A standard, ensuring compatibility with other LVDS products and systems. The driver features a TRI-STATE function that allows the driver outputs to be disabled, which is useful during times when multiple drivers are connected to the same bus.

Applications for the SN65LVDT122DRG4 are diverse and include high-speed data communications for telecommunications and computing, such as backplane interconnects, clock distribution networks, and digital copiers. Its robust design and high-speed capabilities make it an excellent choice for engineers looking to implement LVDS technology into their designs.

Overall, the SN65LVDT122DRG4 from Texas Instruments is a testament to their commitment to providing high-quality, high-performance interface solutions for the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess