The CY27C010-45WMB is a 1 Mbit (128K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Cypress Semiconductor Corp. It is a non-volatile memory device that can be electrically programmed and erased. The "-45" likely indicates an access time of 45 nanoseconds. The "WMB" might refer to the package type or other specific characteristics.
Applications
- Embedded Systems
- Microcontroller Programs
- Firmware Storage
- Boot ROMs
- Industrial Control Systems
Features
- 1 Mbit (128K x 8) Memory Organization
- Fast Access Time (45 ns)
- CMOS Technology for Low Power Consumption
- Erasable and Reprogrammable
- TTL Compatible Inputs and Outputs
- Available in various package options
Benefits
- Provides non-volatile storage for critical data and programs.
- Enables fast data retrieval with its quick access time.
- Reduces power consumption due to CMOS technology.
- Allows for in-system updates and modifications.
- Simplifies interfacing with other digital components.
Additional Details
EPROMs like the CY27C010-45WMB are programmed using a special EPROM programmer, which applies specific voltages to the device's pins. Erasing is typically done using ultraviolet (UV) light, which removes the stored charge from the memory cells. The device is often used in applications where the stored data needs to be retained even when power is removed. Due to the availability of other non-volatile memory solutions such as EEPROM and Flash memory, EPROMs are less commonly used in new designs today.