EN
  • EN
  • DE

SCDR104-150M

Part No SCDR104-150M
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316510-SCDR104-150M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCDR104-150M CAD Model

Description

The SCDR104-150M is a shielded power inductor manufactured by Yageo, designed for surface mount applications. This inductor is commonly used in various power electronics applications, providing energy storage and filtering capabilities within circuits. Its design focuses on minimizing electromagnetic interference (EMI) and offering a compact form factor for modern devices.

Applications

  • DC-DC Converters: Used in step-up, step-down, and other DC-DC converter topologies for voltage regulation.
  • Power Supplies: Employed in switching power supplies for filtering and smoothing output voltages.
  • Voltage Regulators: Integrated into voltage regulators to stabilize and filter voltage output.
  • EMI Filtering: Utilized to suppress electromagnetic interference (EMI) in electronic circuits, ensuring signal integrity.
  • LED Lighting: Applied in LED drivers to control and regulate current flow through LEDs, ensuring consistent brightness and longevity.

Features

  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • Shielded Construction: Minimizes electromagnetic interference (EMI) radiation, preventing interference with nearby components.
  • High Current Handling Capability: Designed to handle significant current levels without saturation or overheating.
  • Low DC Resistance (DCR): Reduces power losses, improving overall circuit efficiency.
  • Compact Size: Provides a small footprint, suitable for use in space-constrained applications.

Benefits

  • Improved Efficiency: Low DCR minimizes energy dissipation, leading to higher efficiency in power circuits.
  • Reduced EMI: Shielded construction diminishes electromagnetic interference, ensuring stable and reliable circuit operation.
  • Space Saving: Compact dimensions allow for integration into miniaturized electronic devices.
  • Simplified Assembly: Surface mount design streamlines the assembly process, reducing manufacturing time and costs.
  • Reliable Operation: Robust design ensures consistent performance across a range of operating conditions and temperatures.

Additional Details

The SCDR104-150M features an inductance value of 15 μH (microhenries), as indicated by the '150' marking, where '150' typically signifies 15 x 10^0 μH. The 'M' at the end usually denotes the inductance tolerance (e.g., ±20%). Consult the Yageo datasheet for the precise tolerance value and other specific parameters.

Key technical specifications include the saturation current (Isat), which represents the current level at which the inductance value drops by a certain percentage (e.g., 10% or 20%), and the rated current (Irms), indicating the maximum continuous current the inductor can handle without exceeding a defined temperature rise. The operating temperature range and DC resistance are also crucial parameters found in the product datasheet.

The inductor's shielded construction involves a ferrite core that confines the magnetic field and minimizes EMI. The specific core material and winding configuration influence its performance characteristics, such as the Q-factor (a measure of efficiency) and the self-resonant frequency (SRF).

The SCDR104-150M from Yageo is a high-performance, shielded power inductor designed for a wide range of power management applications. Its compact size, shielded design, and high current handling capabilities make it a preferred component for modern electronic devices requiring efficient and reliable power conversion and filtering.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess