EN
  • EN
  • DE

PI74FCT377-ATP

Part No PI74FCT377-ATP
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 275149-PI74FCT377-ATP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74FCT377-ATP CAD Model

Description

The PI74FCT377-ATP is an octal D-type flip-flop with enable from Pericom Semiconductor (now Diodes Incorporated). This device is a part of the FCT (Fast CMOS Technology) family, designed for high-speed data storage and transfer applications. It features eight D-type flip-flops with a common clock (CLK) and enable (EN) input, and the outputs are non-inverting. The enable input allows for selective data storage, and the FCT technology ensures fast propagation delays.

Applications:

  • Data storage in high-speed digital systems
  • Address and data bus buffering
  • Clocked data registers
  • Memory interface
  • Microprocessor systems

Features:

  • Fast Propagation Delay: FCT technology allows for quick data transfer.
  • TTL-Compatible Inputs: Compatible with TTL logic levels.
  • Octal Flip-Flop: Features eight individual D-type flip-flops.
  • Common Clock and Enable: Simplifies control logic.
  • Non-Inverting Outputs: Outputs are the same polarity as the inputs.
  • Low Power Dissipation: CMOS technology minimizes power consumption.
  • High Output Drive Capability: Provides sufficient current to drive multiple loads.

Benefits:

  • Improved System Performance: High-speed operation reduces bottlenecks.
  • Simplified Design: Common clock and enable inputs simplify circuit design.
  • Reduced Power Consumption: CMOS technology contributes to energy efficiency.
  • Enhanced Data Integrity: Reliable data storage and transfer.
  • Easy Integration: TTL-compatible inputs simplify interfacing.

The PI74FCT377-ATP is available in various packages like DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) for both through-hole and surface mount applications. It operates over a wide temperature range, making it suitable for various industrial and commercial environments. It's commonly used in data storage, memory interfacing, and other applications where reliable and high-speed data transfer is required.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess