The SCD0705T-330K-S is a power inductor manufactured by Yageo. This surface-mount device (SMD) is designed for various power applications requiring efficient energy storage and filtering. Its compact size and robust construction make it suitable for use in densely populated circuit boards.
Applications
- DC-DC converters
- Power supplies for portable devices
- LED lighting circuits
- Noise filtering in power lines
- Voltage regulators
Features
- Surface Mount Device (SMD)
- High Current Capacity
- Compact Size: 7.0mm x 5.0mm
- RoHS Compliant
- Shielded Construction: Reduces EMI (Electromagnetic Interference)
Benefits
- Efficient Power Conversion: Minimizes energy loss in DC-DC converters, improving overall system efficiency.
- Reduced EMI: The shielded construction minimizes electromagnetic interference, preventing noise from affecting surrounding circuits.
- Space Saving: The compact size allows for higher component density on the PCB, ideal for miniaturized devices.
- Reliable Performance: Designed and manufactured to meet stringent quality standards, ensuring consistent and reliable operation.
- Easy to Integrate: Surface mount design allows for automated assembly, reducing manufacturing costs and improving production efficiency.
Additional Details
The SCD0705T-330K-S has an inductance value of 33μH (330K). The 'T' in the part number often denotes tape and reel packaging for automated assembly. The 'S' likely refers to a specific tolerance or packaging variation compared to the 'N' version. Further specifications, such as saturation current and DCR (DC Resistance), can be found in the manufacturer's datasheet. The core material is likely a ferrite composition, offering a good balance of inductance and current handling capabilities. It's designed to operate within a specified temperature range, typically -40°C to +125°C. When selecting this inductor, consider the maximum current requirements of your application, the desired inductance value, and the acceptable level of DC resistance.