Product Overview: ADM6319C46ARJ by Analog Devices Inc.
The ADM6319C46ARJ is a high-quality supervisory circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This compact and efficient component is essential for monitoring the power supply voltage in microprocessor systems, ensuring that the system operates reliably and effectively under varying power conditions. The device is particularly suitable for portable and space-constrained applications due to its small size and low power consumption.
Key Features
- Precision Voltage Monitoring: The ADM6319C46ARJ offers precise voltage monitoring capabilities, ensuring that the system is protected from undervoltage conditions that can lead to system failure or data corruption.
- Reset Output: This supervisory circuit provides a reset output feature, which generates a reset signal to the microprocessor whenever the monitored voltage falls below the threshold. This ensures that the system can recover smoothly from power disturbances.
- Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, making it an ideal choice for battery-operated devices.
- Compact Package: The ADM6319C46ARJ comes in a highly compact SOT-23 package, which is advantageous for designs where board space is at a premium.
- High Accuracy: With its high accuracy in voltage threshold detection, it provides reliable operation, minimizing the risk of false triggering or missed detections.
Applications
The ADM6319C46ARJ is versatile and can be used in a variety of applications, including:
- Portable electronics
- Microprocessor/microcontroller systems
- Data storage systems
- Industrial and medical equipment
Technical Specifications
Some of the technical specifications of the ADM6319C46ARJ include:
- Supply Voltage Range: Typically 2.5V to 5.5V
- Reset Threshold Voltage: Precisely set at 4.63V
- Reset Timeout Period: Adjustable via external capacitor
- Operating Temperature Range: -40°C to +85°C
- Package: 5-lead SOT-23
The ADM6319C46ARJ by Analog Devices Inc. is a reliable and essential component for any power-sensitive system, providing peace of mind with its precise monitoring and power management capabilities.