EN
  • EN
  • DE

TS1117BCP25

Part No TS1117BCP25
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Description 800mA Low Dropout Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 380988-TS1117BCP25
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS1117BCP25 CAD Model

Description

The TS1117BCP25 is a low dropout (LDO) positive voltage regulator manufactured by Taiwan Semiconductor. This regulator is designed to provide a stable and regulated output voltage of 2.5V from a higher input voltage, making it suitable for various applications requiring a constant voltage supply.

Applications:

  • Microcontroller power supply: Regulating the voltage for stable microcontroller operation.
  • Battery-powered devices: Providing a regulated voltage from a battery source.
  • Post-regulation for switching power supplies: Improving the output voltage stability of switching regulators.
  • Linear regulators: General purpose voltage regulation.
  • Portable electronics: Powering sensitive electronic components in portable devices.

Features:

  • Low dropout voltage: Maintains regulation with a small difference between input and output voltage.
  • Fixed output voltage: Provides a stable and precise 2.5V output.
  • Overcurrent protection: Protects the regulator from damage due to excessive current draw.
  • Thermal shutdown protection: Prevents overheating by shutting down the regulator when the temperature exceeds a safe limit.
  • Small package size: Compact design for easy integration into various systems.

Benefits:

  • Stable voltage supply: Ensures reliable operation of sensitive electronic components.
  • Protection against overcurrent and overheating: Enhances the robustness and longevity of the system.
  • Efficient power conversion: Minimizes power loss and extends battery life.
  • Simplified design: Easy to incorporate into existing systems with minimal design effort.
  • Cost-effective solution: Provides stable voltage regulation at a competitive price.

The TS1117BCP25 offers a low dropout voltage, allowing it to operate efficiently even when the input voltage is close to the output voltage. This makes it particularly useful in battery-powered applications where the battery voltage gradually decreases. Furthermore, the built-in overcurrent and thermal shutdown protection mechanisms ensure the safety and reliability of the device and the overall system. The compact package size allows for easy integration into space-constrained applications. Detailed technical specifications, including the input voltage range, output current capability, and dropout voltage characteristics, can be found in the product datasheet. This regulator is a reliable choice for various voltage regulation needs, providing a stable and protected power supply in a compact form factor.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess