The RT1206BRD0747R is a thick film chip resistor manufactured by Yageo. It is designed for general purpose applications in electronic circuits, providing a stable resistance value within a compact surface mount package.
Applications:
- Current limiting
- Voltage division
- Pull-up/pull-down resistors
- Feedback resistors in amplifiers
- General circuit protection
Features:
- Resistance: 47 Ohms
- Tolerance: 0.1%
- Power Rating: 0.25W
- Temperature Coefficient: ±50 ppm/°C
- Package: 1206 (3.2mm x 1.6mm)
Benefits:
- High precision resistance for accurate circuit performance
- Stable performance over a wide temperature range
- Compact size for high-density PCB layouts
- Reliable thick film construction
- Suitable for automated assembly processes
Additional Details:
The RT1206BRD0747R resistor conforms to the RoHS standard, ensuring environmental compliance. Its robust construction and precise resistance value make it suitable for various applications, including consumer electronics, industrial controls, and communication equipment. The resistor's 1206 package size is a common standard, facilitating easy integration into existing designs.