EN
  • EN
  • DE

LT1783HS5#TRMPBF

Part No LT1783HS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.3MHZ RRO TSOT23-5 / Op Amp Single Micropower Amplifier R-R I/O ±9V/18V Automotive 5-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.45 V/μs
GBP - Gain Bandwidth Product 1.3MHz
Current - Input Bias 40nA
Voltage - Input Offset 500μV
Operating Supply Current 230μA
Output Current per Channel 30mA
Dual Supply Voltage (±) 2.5 V ~ 18 V, ±1.25 V ~ 9 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 780668-LT1783HS5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1783
Introduction Date April 20, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1783HS5#TRMPBF CAD Model

Description

Product Overview: LT1783HS5#TRMPBF

The LT1783HS5#TRMPBF is a high-performance, low-power operational amplifier from Linear Technology, now part of Analog Devices, designed to offer a perfect balance between speed and power efficiency. This component is housed in a compact TSOT-23 package, making it an ideal choice for space-constrained applications that demand a high level of precision and reliability.

Key Features

  • Low Power Consumption: The LT1783HS5#TRMPBF is designed for power-sensitive applications, consuming only 1.1mA of supply current per amplifier, which helps to extend battery life in portable devices.
  • High Speed Performance: Despite its low power usage, this op-amp does not compromise on speed, offering a gain-bandwidth product of 3MHz and a slew rate of 1.2V/μs, ensuring quick response times in fast signal processing applications.
  • Single Supply Operation: It operates with a single supply voltage ranging from 2.7V to 12.6V, providing design flexibility and compatibility with a variety of power sources.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which provides the maximum possible dynamic range at the output, an essential feature for ADC drivers and other precision circuits.
  • Stable with Low ESR Capacitors: Stability with capacitive loads is ensured, allowing the use of low ESR capacitors without the risk of oscillation, which is crucial for applications requiring stable feedback control loops.

Applications

With its robust feature set, the LT1783HS5#TRMPBF is well-suited for a wide range of applications, including:

  • Battery-powered instrumentation
  • Portable medical devices
  • Sensor amplifiers
  • Data acquisition systems
  • Active filters
  • Analog-to-digital converter (ADC) buffer amplifiers

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1783HS5#TRMPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring high reliability and performance even under the most demanding conditions.

Overall, the LT1783HS5#TRMPBF operational amplifier is a versatile and efficient solution for designers looking to optimize their systems for speed, power consumption, and space savings without sacrificing performance.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
OPA892DR
Lowest to $7.8583
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3977 $55.9080
90+ $1.1469 $103.2210
140+ $1.1110 $155.5400
190+ $1.0752 $204.2880
245+ $1.0394 $254.6530
325+ $0.9318 $302.8350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,140 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess