EN
  • EN
  • DE

RT0603BRE071K8

Part No RT0603BRE071K8
Manufacturer Yageo
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835823-RT0603BRE071K8
Ultra Librarian 3D Model Ultra Librarian RT0603BRE071K8 CAD Model

Description

The RT0603BRE071K8 is a thick film chip resistor manufactured by Yageo. It is a general purpose resistor used in various electronic applications where stable and reliable resistance is required. The small 0603 package size makes it suitable for high-density circuit designs.

Applications:

  • Consumer Electronics: Commonly used in smartphones, tablets, and other portable devices for current limiting, voltage division, and pull-up/pull-down resistor applications.
  • Industrial Control Systems: Used in industrial equipment for precision resistance requirements in control and monitoring circuits.
  • Automotive Electronics: Employed in automotive control modules, sensors, and other electronic systems.
  • Medical Devices: Used in medical equipment where high precision and reliability are essential.
  • Power Supplies: Incorporated in power supplies for voltage regulation and current sensing purposes.

Features:

  • Small Size: 0603 package allows for high-density mounting.
  • High Stability: Thick film technology provides stable resistance values under varying operating conditions.
  • Tight Tolerance: Offers precise resistance value, ensuring accurate circuit performance.
  • RoHS Compliant: Environmentally friendly and meets RoHS standards.
  • Excellent Solderability: Designed for easy and reliable soldering using standard reflow processes.

Benefits:

  • Precise Resistance: Ensures accurate and reliable circuit operation.
  • Compact Design: Enables miniaturization of electronic devices.
  • Long-Term Stability: Maintains stable resistance values over time.
  • Cost-Effective: Offers a good balance between performance and cost.
  • Easy Assembly: Compatible with automated assembly processes.

Technical Specifications:

The RT0603BRE071K8 has a resistance value of 1.8 kΩ (kiloohms). It is a thick film resistor in an 0603 package with a tolerance of ±0.1%. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. The power rating is typically 0.1W (1/10W). The operating temperature range is generally from -55°C to +155°C. The termination finish is typically matte tin, which ensures good solderability. This resistor is suitable for reflow soldering processes.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8628 $60.3960
165+ $0.7080 $116.8200
255+ $0.6861 $174.9555
350+ $0.6641 $232.4350
450+ $0.6422 $288.9900
605+ $0.5752 $347.9960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess