EN
  • EN
  • DE

UCC23513BDWYR

Part No UCC23513BDWYR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description 4-A/5-A, 5.7-KVRMS SINGLE-CHANNE / 4.5A, 5.3A Gate Driver Optical Coupling 5700Vrms 1 Channel 6-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 150kV/µs
Propagation Delay tpLH / tpHL (Max) 105ns, 105ns
Pulse Width Distortion (Max) 35ns
Rise / Fall Time (Typ) 28ns, 25ns (Max)
Current - Output High, Low 4.5A, 5.3A
Current - Peak Output 4.5A, 5.3A
Voltage - Forward (Vf) (Typ) 2.1V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 10V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package 6-SOIC
Approval Agency CQC, UL, VDE
Base Product Number UCC23513
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-UCC23513BDWYRCT,296-UCC23513BDWYRDKR,296-UCC23513BDWYRTR
Standard Package 850
Win Source Part Number 1102025-UCC23513BDWYR
Ultra Librarian 3D Model Ultra Librarian UCC23513BDWYR CAD Model

Description

The UCC23513BDWYR is a state-of-the-art isolated gate driver designed by Texas Instruments, renowned for its robust performance in driving power switches. This device is an optimal solution for driving IGBTs, MOSFETs, SiC MOSFETs, and GaN HEMTs, catering to a broad range of applications including motor controls, industrial inverters, and power supplies.

Key Features

  • Isolation Rating: With a 3 kVRMS isolation rating for 1 minute per UL 1577, the UCC23513BDWYR provides safe and reliable electrical isolation between the low-voltage and high-voltage domains, ensuring user safety and equipment protection.
  • High Drive Strength: The device boasts a strong drive strength with 4 A source and 6 A sink peak output currents, enabling it to drive power switches efficiently and effectively.
  • Fast Propagation Delays: The UCC23513BDWYR features low propagation delays and tight channel-to-channel skew, which allows for precise control and timing of the power switching, improving overall system performance.
  • Wide Operating Temperature Range: It is designed to operate over a wide temperature range from -40°C to +125°C, making it suitable for harsh industrial environments.
  • Robust EMC Performance: The device features CMTI greater than 100 V/ns, ensuring that the gate driver is immune to the high dv/dt transients often found in power electronic systems, thus reducing the risk of erroneous gate driving.

Applications

Due to its high isolation and robust performance, the UCC23513BDWYR is ideal for a variety of applications, including:

  • Motor drives and servo controls
  • Renewable energy inverters
  • Power supplies and converters
  • Industrial automation and control systems

Package and Reliability

Encased in a compact 8-pin SOIC package, the UCC23513BDWYR is designed for space-constrained applications. The device also incorporates fail-safe features, such as UVLO (Under Voltage Lock Out), which ensures the device operates only when the supply voltage is within its specified range, enhancing system reliability and safety.

The UCC23513BDWYR from Texas Instruments represents a blend of performance, reliability, and versatility, making it an excellent choice for designers looking to optimize their power systems with an advanced isolated gate driving solution.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $4.9478
Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $16.0075
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374
Littelfuse Inc.
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.8441
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3540 $51.3300
345+ $0.2905 $100.2225
535+ $0.2814 $150.5490
735+ $0.2723 $200.1405
950+ $0.2633 $250.1350
1,275+ $0.2360 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,830 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess