EN
  • EN
  • DE

RL2010JK-070R039-0.039R

Part No RL2010JK-070R039-0.039R
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183203-RL2010JK-070R039-0.039R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL2010JK-070R039-0.039R CAD Model

Description

The RL2010JK-070R039-0.039R is a Yageo-manufactured chip resistor utilizing thick film technology. It belongs to the RL series, known for its reliability and consistent performance in diverse electronic applications. The '2010' designation indicates the component's physical size, optimized for surface mount technology (SMT) and automated assembly.

Applications

  • Current sensing in power supplies and motor control circuits
  • Shunt resistors in ammeter circuits
  • Overcurrent protection circuits
  • Low-side current sensing applications
  • Battery management systems

Features

  • Thick film resistive element for stable operation
  • 2010 package size (2.0mm x 1.0mm)
  • Resistance value of 0.039 Ohms
  • 5% tolerance (indicated by 'J')
  • Power rating of 0.75W
  • Temperature coefficient of resistance (TCR) of ±200 ppm/°C
  • RoHS compliant

Benefits

  • Accurate current measurement in current sensing applications
  • Compact size minimizes board space requirements
  • Suitable for automated assembly processes
  • Reliable performance in various operating conditions
  • Cost-effective solution for current sensing
  • Environmentally friendly due to RoHS compliance

Additional Details

The 'RL' series represents general-purpose chip resistors. '2010' indicates the physical dimensions of the resistor in inches. 'JK' indicates a tolerance of 5% ('J') and a specific temperature coefficient ('K'). '-07' refers to the power rating of 0.75W. '0R039' specifies the resistance value of 0.039 Ohms. The resistor is designed for surface mount technology (SMT) and is generally soldered onto a PCB using reflow soldering techniques. The terminals typically feature tin plating to ensure reliable solderability. This component is suited for applications that require low resistance, high power, and current sensing capabilities. Care should be taken during soldering to avoid overheating, which can alter the resistance value or damage the component. Appropriate operating temperature ranges must be observed to maintain performance within specified limits.

You May Also Be Interested in

Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess