EN
  • EN
  • DE

S-1009C27I-I4T1U

Part No S-1009C27I-I4T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SNT-4A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Supervisor Push-Pull, Totem Pole 1 Channel SNT-4A
Manufacturer ABLIC U.S.A. Inc.
Series S-1009
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 4-SMD, Flat Leads
Case / Package SNT-4A
Family Name S-1009
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1662-1164-2, 1662-1164-1, S-1009C27I-I4T1U-ND, 1662-1164-6
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 892701-S-1009C27I-I4T1U
Ultra Librarian 3D Model Ultra Librarian S-1009C27I-I4T1U CAD Model

Description

The S-1009C27I-I4T1U is a CMOS voltage regulator manufactured by ABLIC U.S.A. Inc. It is designed for applications requiring a stable and efficient voltage supply, featuring low current consumption and high accuracy.

Applications:

  • Mobile Devices: Powers microcontrollers and other components in smartphones and tablets.
  • Wearable Electronics: Used in smartwatches and fitness trackers for efficient power management.
  • IoT Devices: Supplies stable voltage to sensors and communication modules in Internet of Things applications.
  • Battery-Powered Equipment: Provides regulated voltage for sensitive circuitry in battery-operated devices.
  • Memory Backup: Used in memory backup circuits to maintain data during power loss.

Features:

  • Low Current Consumption: Minimizes power consumption during operation.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage.
  • Small Package: Available in a compact package for space-constrained applications.
  • Overcurrent Protection: Protects the regulator and load from excessive current.
  • Thermal Shutdown: Shuts down the regulator in case of overheating.

Benefits:

  • Extended Battery Life: Reduces power consumption, increasing the operating time of battery-powered devices.
  • Stable Performance: Ensures reliable operation of sensitive electronic components.
  • Compact Design: Facilitates integration into small form-factor devices.
  • Enhanced Reliability: Protects against overcurrent and overtemperature conditions.

Specifications:

The S-1009C27I-I4T1U has an input voltage range typically between 1.7V and 5.5V and a fixed output voltage of 2.7V. It features low current consumption, typically in the microampere range, and high output voltage accuracy. The device includes overcurrent protection and thermal shutdown. It is available in a SOT-23-5 package.

This voltage regulator offers a balance of low current consumption, high accuracy, and compact size, making it suitable for portable devices and other applications requiring a stable and efficient voltage supply. The integrated protection features enhance reliability and prevent damage from abnormal operating conditions.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess