EN
  • EN
  • DE

RL2010FK-070R59-0.59R

Part No RL2010FK-070R59-0.59R
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183194-RL2010FK-070R59-0.59R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL2010FK-070R59-0.59R CAD Model

Description

The RL2010FK-070R59-0.59R is a thick film chip resistor manufactured by Yageo. It belongs to the RL series, known for its robustness and consistent performance across a wide spectrum of electronic applications. The '2010' designation signifies its physical dimensions, optimized for automated assembly and compact designs.

Applications

  • Current limiting in LED lighting circuits
  • Feedback resistors in operational amplifier circuits
  • Voltage dividers in sensor circuits
  • Termination resistors in high-speed data lines
  • Protection resistors in input/output circuits

Features

  • Thick film element for dependable operation
  • Compact 2010 package size (2.0mm x 1.0mm)
  • Nominal resistance of 0.59 Ohms
  • Tight tolerance of 1% (indicated by 'F')
  • Power dissipation rating of 0.75W (0.75 Watts)
  • Temperature coefficient of resistance (TCR) of ±100 ppm/°C
  • Compliant with RoHS standards for environmental safety

Benefits

  • Accurate resistance value contributes to precise circuit behavior
  • Elevated power handling capability accommodates demanding applications
  • Minimized footprint allows for dense board layouts
  • Stable performance across temperature fluctuations
  • Compatibility with automated assembly processes streamlines production
  • Extended operational lifespan due to durable construction

Additional Details

As part of the 'RL' series, this resistor offers a balance of performance and cost-effectiveness. The '2010' package size is a standard dimension in surface mount technology (SMT). 'FK' indicates a tolerance of 1% and a specific temperature coefficient. '-07' again signifies the power rating of 0.75W. '0R59' represents the resistance value of 0.59 Ohms. The resistor's terminals are typically finished with tin plating to ensure excellent solderability and reliable connections. It is suitable for a range of applications, from consumer electronics to industrial equipment, where consistent performance and long-term stability are required. Proper soldering techniques are essential to avoid damage to the resistor and to ensure reliable operation. The specified operating temperature range should be observed to maintain performance within stated specifications.

You May Also Be Interested in

Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess